The Coilcraft 0805PS series consists of shielded, high self-resonant frequency power inductors in a 0805 package measuring 2.03 mm by 1.27 mm, with a maximum height of 1.02 mm. Each variant is rated for operation from -40°C to +85°C ambient, with a maximum part temperature of +125°C, and meets AEC-Q200 Grade 3 requirements. The 0805PS-154KRC variant has an inductance of 150 µH ±10%, a DCR of 8.33 Ω, a minimum Q of 32 at 1 MHz, a self-resonant frequency of 5.0 MHz, a saturation current of 0.08 A, and a rated current of 0.18 A. It features ceramic/ferrite core material, RoHS-compliant matte tin terminations, and is packaged in tape and reel for automated assembly. The part supports three reflow cycles at +260°C and has MSL 1 moisture sensitivity rating.
Coilcraft 0805PS Series shielded power inductors offer a unique construction that achieves exceptionally high self resonant frequencies (SRFs). Full magnetic shielding assures the lowest possible EMI.
Need parts for space, military or other critical applications?
See Coilcraft ST336PHA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 0805PS-154 0805PS-154KRC |
| Product Name | 0805PS Series High SRF, High Current Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ceramic; Ferrite; Ceramic/Ferrite |
| Application | Power Choke |
| Inductance Range | 150 microH |
| DCR | 8.3 ohms |