The 0805PB series consists of wirewound ferrite beads optimized for high-frequency noise suppression on high-current power supply lines, with AEC-Q200 qualification for automotive and harsh environment applications. The 0805PB-101XMR_ variant offers a 100 MHz impedance of 100 ohms, an inductance of 0.40 µH, a saturation current rating of 3.20 A at 25°C, and a DCR of 19.0 mΩ. It is housed in an 0805 (2012 metric) package measuring 2.18 mm × 1.37 mm × 1.20 mm, with a maximum part temperature of +140°C and an ambient operating range of -40°C to +125°C. The part is RoHS compliant, halogen-free, and supplied in 2000-part 7-inch reels or 7500-part 13-inch reels.
The 0805PB Series offers exceptional impedance performance and extremely lower DCR that is optimized for high-frequency noise suppression on high current power supply lines, providing superior performance than traditional multilayer ferrite beads. It also features robust mechanical structure, and is AEC-Q200 qualified for use in automotive applications and other harsh environments.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 0805PB-101 0805PB-101XMRC |
| Product Name | 0805PB Series Wirewound Ferrite Beads |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | RF Choke |
| Inductance Range | 0.4000 microH |
| DCR | 0.0190 ohms |