Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026057-0805LS-182XG
Termination: SMD/SMT
Length: 2.29 mm
Inductance: 1.8 µH
Mounting: SMD (SMT)
Tolerance: 2 %
Test Frequency: 7.9 MHz
Core Material: Ceramic, Ferrite
Self Resonant Frequency: 246 MHz
Height: 1.6 mm
Weight: 5.499807 mg
Width: 1.91 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1.15 Ω
Case / Package: 0805
Alternative Parts (Cross-Reference): 0603LS-182XGLB; 0603LS-182XGLC; AISC-1008F-1R8G-T; AISC-1008-1R8G-T; 1008CS-182XGLC0805LS
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 410 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 20
Inductor RF Chip Unshielded Wirewound 1.8uH 2% 7.9MHz 20Q-Factor Ceramic/Ferrite 0.41A 1.15Ohm DCR 0805 Automotive T/R Product overview: 0805LS-182XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8uH, 7.9MHz, 0.41A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.8uH, 7.9MHz, 0.41A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805LS-182XGLC can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1026057-0805LS-182XGLC | 71-0805LS-182XGLC |
| Product Name | Fixed Inductors - 0805LS-182XGLC | Automotive 1.8uH 7.9MHz 0.41A Inductor and Choke |
| Mounting Option | Surface Mount Technology | |
| Technology | Standard | |
| Core Material | Ferrite | Ferrite, Ceramic |
| Configuration | Fixed | |
| Inductance Range | 1.8 microH | 1.8 microH |