Coilcraft, Inc. Fixed Inductors - 0805PS-562KLC 0805PS-562KLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033947-0805PS-562KL C Termination: SMD/SMT Length: 3.38 mm Shielding: Shielded Inductance: 5.6 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 143 MHz Height: 2 mm Width: 3 mm Categories: Fixed Inductors DC Resistance (DCR): 910 mΩ Case / Package: 0805 Alternative Parts (Cross-Reference): MLF1608E5R6KTA00; LK16085R6K-T; AIML-0805-5R6K-T; MLF1608E5R6KTD25; MLF1608E5R6K; CV201210-5R6K0805PS5 62KLC; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C Lead Free: Contains Lead Max DC Current: 570 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 21
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033947-0805PS-562KL C Termination: SMD/SMT Length: 3.38 mm Shielding: Shielded Inductance: 5.6 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 143 MHz Height: 2 mm Width: 3 mm Categories: Fixed Inductors DC Resistance (DCR): 910 mΩ Case / Package: 0805 Alternative Parts (Cross-Reference): MLF1608E5R6KTA00; LK16085R6K-T; AIML-0805-5R6K-T; MLF1608E5R6KTD25; MLF1608E5R6K; CV201210-5R6K0805PS5 62KLC; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C Lead Free: Contains Lead Max DC Current: 570 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 21
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0805PS-562KLC - 1033947-0805PS-562KLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0805PS-562KLC
1033947-0805PS-562KLC
Fixed Inductors - 0805PS-562KLC 1033947-0805PS-562KLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033947-0805PS-562KL C Termination: SMD/SMT Length: 3.38 mm Shielding: Shielded Inductance: 5.6 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 143 MHz Height: 2 mm Width: 3 mm Categories: Fixed Inductors DC Resistance (DCR): 910 mΩ Case / Package: 0805 Alternative Parts (Cross-Reference): MLF1608E5R6KTA00; LK16085R6K-T; AIML-0805-5R6K-T; MLF1608E5R6KTD25; MLF1608E5R6K; CV201210-5R6K0805PS5 62KLC; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C Lead Free: Contains Lead Max DC Current: 570 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 21

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033947-0805PS-562KLC
Termination: SMD/SMT
Length: 3.38 mm
Shielding: Shielded
Inductance: 5.6 µH
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 143 MHz
Height: 2 mm
Width: 3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 910 mΩ
Case / Package: 0805
Alternative Parts (Cross-Reference): MLF1608E5R6KTA00; LK16085R6K-T; AIML-0805-5R6K-T; MLF1608E5R6KTD25; MLF1608E5R6K; CV201210-5R6K0805PS562KLC;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 65 °C
Lead Free: Contains Lead
Max DC Current: 570 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 21

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1033947-0805PS-562KLC
Product Name Fixed Inductors - 0805PS-562KLC
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-39N 0402CT-39NXJRW , 0402CT-39NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1730037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details