Coilcraft, Inc. Fixed Inductors - 1008CS-270XGLC 1008CS-270XGLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975049-1008CS-270XGL C Termination: SMD/SMT Length: 2.92 mm Inductance: 27 nH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 50 MHz Core Material: Ceramic Military Standard: Not Self Resonant Frequency: 1.6 GHz DC Current: 1 A Height: 2.03 mm Width: 2.79 mm Categories: Fixed Inductors DC Resistance (DCR): 130 mΩ Case / Package: 1008 Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.79 mm Lead Free: Contains Lead Max DC Current: 1 A RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Q Factor: 55
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975049-1008CS-270XGL C Termination: SMD/SMT Length: 2.92 mm Inductance: 27 nH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 50 MHz Core Material: Ceramic Military Standard: Not Self Resonant Frequency: 1.6 GHz DC Current: 1 A Height: 2.03 mm Width: 2.79 mm Categories: Fixed Inductors DC Resistance (DCR): 130 mΩ Case / Package: 1008 Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.79 mm Lead Free: Contains Lead Max DC Current: 1 A RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Q Factor: 55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008CS-270XGLC - 975049-1008CS-270XGLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1008CS-270XGLC
975049-1008CS-270XGLC
Fixed Inductors - 1008CS-270XGLC 975049-1008CS-270XGLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975049-1008CS-270XGL C Termination: SMD/SMT Length: 2.92 mm Inductance: 27 nH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 50 MHz Core Material: Ceramic Military Standard: Not Self Resonant Frequency: 1.6 GHz DC Current: 1 A Height: 2.03 mm Width: 2.79 mm Categories: Fixed Inductors DC Resistance (DCR): 130 mΩ Case / Package: 1008 Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.79 mm Lead Free: Contains Lead Max DC Current: 1 A RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Q Factor: 55

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975049-1008CS-270XGLC
Termination: SMD/SMT
Length: 2.92 mm
Inductance: 27 nH
Mounting: SMD (SMT)
Tolerance: 2 %
Test Frequency: 50 MHz
Core Material: Ceramic
Military Standard: Not
Self Resonant Frequency: 1.6 GHz
DC Current: 1 A
Height: 2.03 mm
Width: 2.79 mm
Categories: Fixed Inductors
DC Resistance (DCR): 130 mΩ
Case / Package: 1008
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 2.79 mm
Lead Free: Contains Lead
Max DC Current: 1 A
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Q Factor: 55

Buy Now
Automotive 0.027uH 50MHz 1A Inductor and Choke - 71-1008CS-270XGLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.027uH 50MHz 1A Inductor and Choke
71-1008CS-270XGLC
Automotive 0.027uH 50MHz 1A Inductor and Choke 71-1008CS-270XGLC
Inductor RF Chip Unshielded Wirewound 0.027uH 2% 50MHz 55Q-Factor Ceramic 1A 0.13Ohm DCR 1008 Automotive T/R Product overview: 1008CS-270XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.027uH, 50MHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.027uH, 50MHz, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008CS-270XGLC can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.027uH 2% 50MHz 55Q-Factor Ceramic 1A 0.13Ohm DCR 1008 Automotive T/R Product overview: 1008CS-270XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.027uH, 50MHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.027uH, 50MHz, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008CS-270XGLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 975049-1008CS-270XGLC 71-1008CS-270XGLC
Product Name Fixed Inductors - 1008CS-270XGLC Automotive 0.027uH 50MHz 1A Inductor and Choke
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
Inductance Range 0.0270 microH 0.0270 microH
DCR 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-1R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0081 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5698-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details