Inductor RF Wirewound 0.00255uH 2% 800MHz 100Q-Factor Air 1.6A 0.005Ohm DCR Automotive T/R Product overview: 0906-3GLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.00255uH, 800MHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.00255uH, 800MHz, 1.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0906-3GLC can be used for catalog matching and distributor lookup.
Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033972-0906-3GLC
Termination: SMD/SMT
Length: 2.41 mm
Inductance: 2.55 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 800 MHz
Core Material: Air
Self Resonant Frequency: 8.2 GHz
Height: 1.52 mm
Width: 3.43 mm
Categories: Fixed Inductors
DC Resistance (DCR): 5 mΩ
Case / Package: 0906
Alternative Parts (Cross-Reference): 0906-3JLB; 0906-3JLC; LQW2BAS2N8J00L; 0402HP-2N7XJLW; LQG15HN2N4S02D; 1210R-027J;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 1.6 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 100
RF Inductors - SMD 2.55nH Unshld 5% 1.6A 5mOhms
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | 71-0906-3GLC | 1033972-0906-3GLC | 0906-3GLC |
| Product Name | Automotive 0.00255uH 800MHz 1.6A Inductor and Choke | Fixed Inductors - 0906-3GLC | Inductors |
| Core Material | Air | ||
| Inductance Range | 0.0026 microH | 0.0026 microH | |
| Inductance Tolerance | 5 (+/- %) | ||
| Standards and Certifications | RoHS | RoHS | |
| Mounting Option | Surface Mount Technology |