The 0805PS-102KRC is a shielded surface mount inductor from the 0805PS series, designed for high self-resonant frequency and high current handling in compact form. It has a 0805 package size with dimensions of 2.03 mm length, 1.27 mm width, and 1.02 mm height, and weighs between 57.6 and 62.4 mg. The inductance is 1.0 µH with ±10% tolerance, measured at 100 kHz. It has a maximum DCR of 0.14 ohms, a typical SRF of 340 MHz, an Isat of 0.90 A, and an Irms of 1.6 A. The component is rated for operation from -40°C to +85°C ambient with a maximum part temperature of +125°C and complies with AEC-Q200 Grade 3. It is RoHS compliant, halogen-free, and packaged in 7" machine-ready tape-and-reel with EIA-481 embossed plastic tape.
Coilcraft 0805PS Series shielded power inductors offer a unique construction that achieves exceptionally high self resonant frequencies (SRFs). Full magnetic shielding assures the lowest possible EMI.
Need parts for space, military or other critical applications?
See Coilcraft ST336PHA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 0805PS-102 0805PS-102KRC |
| Product Name | 0805PS Series High SRF, High Current Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ceramic; Ferrite; Ceramic/Ferrite |
| Application | Power Choke |
| Inductance Range | 1 microH |
| DCR | 0.1400 ohms |