Coilcraft, Inc. Fixed Inductors - 0908SQ-8N1GLC 0908SQ-8N1GLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985742-0908SQ-8N1GLC Termination: SMD/SMT Length: 2.29 mm Inductance: 8.1 nH Tolerance: 2 % Test Frequency: 400 MHz Core Material: Air Self Resonant Frequency: 5.2 GHz Height: 2.03 mm Width: 2.03 mm Categories: Fixed Inductors DC Resistance (DCR): 6 mΩ Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 4.4 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 130
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985742-0908SQ-8N1GLC Termination: SMD/SMT Length: 2.29 mm Inductance: 8.1 nH Tolerance: 2 % Test Frequency: 400 MHz Core Material: Air Self Resonant Frequency: 5.2 GHz Height: 2.03 mm Width: 2.03 mm Categories: Fixed Inductors DC Resistance (DCR): 6 mΩ Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 4.4 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 130
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0908SQ-8N1GLC - 985742-0908SQ-8N1GLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0908SQ-8N1GLC
985742-0908SQ-8N1GLC
Fixed Inductors - 0908SQ-8N1GLC 985742-0908SQ-8N1GLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985742-0908SQ-8N1GLC Termination: SMD/SMT Length: 2.29 mm Inductance: 8.1 nH Tolerance: 2 % Test Frequency: 400 MHz Core Material: Air Self Resonant Frequency: 5.2 GHz Height: 2.03 mm Width: 2.03 mm Categories: Fixed Inductors DC Resistance (DCR): 6 mΩ Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 4.4 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 130

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985742-0908SQ-8N1GLC
Termination: SMD/SMT
Length: 2.29 mm
Inductance: 8.1 nH
Tolerance: 2 %
Test Frequency: 400 MHz
Core Material: Air
Self Resonant Frequency: 5.2 GHz
Height: 2.03 mm
Width: 2.03 mm
Categories: Fixed Inductors
DC Resistance (DCR): 6 mΩ
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 4.4 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 130

Buy Now
0.0081uH 400MHz 4.4A Inductor and Choke - 71-0908SQ-8N1GLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.0081uH 400MHz 4.4A Inductor and Choke
71-0908SQ-8N1GLC
0.0081uH 400MHz 4.4A Inductor and Choke 71-0908SQ-8N1GLC
Inductor RF Wirewound 0.0081uH 2% 400MHz 130Q-Factor Air 4.4A 0.006Ohm DCR T/R Product overview: 0908SQ-8N1GLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0081uH, 400MHz, 4.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0081uH, 400MHz, 4.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0908SQ-8N1GLC can be used for catalog matching and distributor lookup.

Inductor RF Wirewound 0.0081uH 2% 400MHz 130Q-Factor Air 4.4A 0.006Ohm DCR T/R Product overview: 0908SQ-8N1GLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0081uH, 400MHz, 4.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0081uH, 400MHz, 4.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0908SQ-8N1GLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors 0908SQ-8N1GLC
RF Inductors - SMD 8.1nH Unshld 2% 4.4A 6mOhms

RF Inductors - SMD 8.1nH Unshld 2% 4.4A 6mOhms

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 985742-0908SQ-8N1GLC 71-0908SQ-8N1GLC 0908SQ-8N1GLC
Product Name Fixed Inductors - 0908SQ-8N1GLC 0.0081uH 400MHz 4.4A Inductor and Choke Inductors
Technology Standard
Configuration Fixed
Inductance Range 0.0081 microH 0.0081 microH
DCR 0.0060 ohms
Unlock Full Specs
to access all available technical data