Coilcraft, Inc. Automotive 1uH 25MHz 0.37A Inductor and Choke 1008CS-102XGLC

Description
Inductor RF Chip Unshielded Wirewound 1uH 2% 25MHz 35Q-Factor Ceramic 0.37A 1.75Ohm DCR 1008 Automotive T/R Product overview: 1008CS-102XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 25MHz, 0.37A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 25MHz, 0.37A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008CS-102XGLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Wirewound 1uH 2% 25MHz 35Q-Factor Ceramic 0.37A 1.75Ohm DCR 1008 Automotive T/R Product overview: 1008CS-102XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 25MHz, 0.37A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 25MHz, 0.37A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008CS-102XGLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 1uH 25MHz 0.37A Inductor and Choke - 71-1008CS-102XGLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1uH 25MHz 0.37A Inductor and Choke
71-1008CS-102XGLC
Automotive 1uH 25MHz 0.37A Inductor and Choke 71-1008CS-102XGLC
Inductor RF Chip Unshielded Wirewound 1uH 2% 25MHz 35Q-Factor Ceramic 0.37A 1.75Ohm DCR 1008 Automotive T/R Product overview: 1008CS-102XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 25MHz, 0.37A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 25MHz, 0.37A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008CS-102XGLC can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 1uH 2% 25MHz 35Q-Factor Ceramic 0.37A 1.75Ohm DCR 1008 Automotive T/R Product overview: 1008CS-102XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 25MHz, 0.37A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 25MHz, 0.37A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008CS-102XGLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1008CS-102XGLC - 987171-1008CS-102XGLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1008CS-102XGLC
987171-1008CS-102XGLC
Fixed Inductors - 1008CS-102XGLC 987171-1008CS-102XGLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987171-1008CS-102XGL C Termination: SMD/SMT Length: 2.92 mm Inductance: 1 µH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 25 MHz Core Material: Ceramic Self Resonant Frequency: 290 MHz Height: 2.03 mm Width: 2.79 mm Categories: Fixed Inductors DC Resistance (DCR): 1.75 Ω Case / Package: 1008 Alternative Parts (Cross-Reference): AISC-1008-1R0G-T; LQW2UAS1R0G00L; 1008CS-911XGLC; AISC-1008-R91G-T; AISC-0805-1R0G-T; LQW2UASR91G00L1008CS 102XGLC; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 370 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 35

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987171-1008CS-102XGLC
Termination: SMD/SMT
Length: 2.92 mm
Inductance: 1 µH
Mounting: SMD (SMT)
Tolerance: 2 %
Test Frequency: 25 MHz
Core Material: Ceramic
Self Resonant Frequency: 290 MHz
Height: 2.03 mm
Width: 2.79 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1.75 Ω
Case / Package: 1008
Alternative Parts (Cross-Reference): AISC-1008-1R0G-T; LQW2UAS1R0G00L; 1008CS-911XGLC; AISC-1008-R91G-T; AISC-0805-1R0G-T; LQW2UASR91G00L1008CS102XGLC;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 370 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 35

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1008CS-102XGLC 987171-1008CS-102XGLC
Product Name Automotive 1uH 25MHz 0.37A Inductor and Choke Fixed Inductors - 1008CS-102XGLC
Core Material Ceramic
Inductance Range 1 microH 1 microH
Inductance Tolerance 2 (+/- %)
Mounting Option Surface Mount Technology
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3-108-426-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
RF Coil Inductor - JLC02E030TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0040 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers