Coilcraft, Inc. 0.0166uH 400MHz 4.4A Inductor and Choke 0908SQ-17NJLC

Description
Inductor RF Wirewound 0.0166uH 5% 400MHz 130Q-Factor Air 4.4A 0.008Ohm DCR T/R Product overview: 0908SQ-17NJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0166uH, 400MHz, 4.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0166uH, 400MHz, 4.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0908SQ-17NJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Wirewound 0.0166uH 5% 400MHz 130Q-Factor Air 4.4A 0.008Ohm DCR T/R Product overview: 0908SQ-17NJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0166uH, 400MHz, 4.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0166uH, 400MHz, 4.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0908SQ-17NJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.0166uH 400MHz 4.4A Inductor and Choke - 71-0908SQ-17NJLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.0166uH 400MHz 4.4A Inductor and Choke
71-0908SQ-17NJLC
0.0166uH 400MHz 4.4A Inductor and Choke 71-0908SQ-17NJLC
Inductor RF Wirewound 0.0166uH 5% 400MHz 130Q-Factor Air 4.4A 0.008Ohm DCR T/R Product overview: 0908SQ-17NJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0166uH, 400MHz, 4.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0166uH, 400MHz, 4.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0908SQ-17NJLC can be used for catalog matching and distributor lookup.

Inductor RF Wirewound 0.0166uH 5% 400MHz 130Q-Factor Air 4.4A 0.008Ohm DCR T/R Product overview: 0908SQ-17NJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0166uH, 400MHz, 4.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0166uH, 400MHz, 4.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0908SQ-17NJLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 0908SQ-17NJLC - 983631-0908SQ-17NJLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0908SQ-17NJLC
983631-0908SQ-17NJLC
Fixed Inductors - 0908SQ-17NJLC 983631-0908SQ-17NJLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983631-0908SQ-17NJLC Termination: SMD/SMT Length: 2.41 mm Inductance: 16.6 nH Tolerance: 5 % Test Frequency: 400 MHz Core Material: Air Self Resonant Frequency: 3.4 GHz Height: 2.03 mm Width: 2.29 mm Categories: Fixed Inductors DC Resistance (DCR): 8 mΩ Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 4.4 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 130

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983631-0908SQ-17NJLC
Termination: SMD/SMT
Length: 2.41 mm
Inductance: 16.6 nH
Tolerance: 5 %
Test Frequency: 400 MHz
Core Material: Air
Self Resonant Frequency: 3.4 GHz
Height: 2.03 mm
Width: 2.29 mm
Categories: Fixed Inductors
DC Resistance (DCR): 8 mΩ
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 4.4 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 130

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-0908SQ-17NJLC 983631-0908SQ-17NJLC
Product Name 0.0166uH 400MHz 4.4A Inductor and Choke Fixed Inductors - 0908SQ-17NJLC
Core Material Air
Inductance Range 0.0166 microH 0.0166 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Ferrite Beads - 2455796P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Core Material Ferrite
Rated DC Current 350 milliamps
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details