Coilcraft, Inc. Fixed Inductors - 0906-5JLC 0906-5JLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033977-0906-5JLC Packaging: Cut Tape Termination: SMD/SMT Current Rating: 1.6 A Length: 2.41 mm Inductance: 5.4 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 800 MHz Core Material: Air Self Resonant Frequency: 7 GHz Height: 1.52 mm Width: 3.43 mm Categories: Fixed Inductors DC Resistance (DCR): 8 mΩ Case / Package: 0906 Alternative Parts (Cross-Reference): 744910054; 1606-6GLC; 1606-6JLC; 0603HP-5N6XJLU; AISC-0805HQ-5N6J-T09 065JLC; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 1.6 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.6 A REACH SVHC: Unknown Q Factor: 100 Inductance Tolerance: 5 %
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033977-0906-5JLC Packaging: Cut Tape Termination: SMD/SMT Current Rating: 1.6 A Length: 2.41 mm Inductance: 5.4 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 800 MHz Core Material: Air Self Resonant Frequency: 7 GHz Height: 1.52 mm Width: 3.43 mm Categories: Fixed Inductors DC Resistance (DCR): 8 mΩ Case / Package: 0906 Alternative Parts (Cross-Reference): 744910054; 1606-6GLC; 1606-6JLC; 0603HP-5N6XJLU; AISC-0805HQ-5N6J-T09 065JLC; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 1.6 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.6 A REACH SVHC: Unknown Q Factor: 100 Inductance Tolerance: 5 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0906-5JLC - 1033977-0906-5JLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0906-5JLC
1033977-0906-5JLC
Fixed Inductors - 0906-5JLC 1033977-0906-5JLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033977-0906-5JLC Packaging: Cut Tape Termination: SMD/SMT Current Rating: 1.6 A Length: 2.41 mm Inductance: 5.4 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 800 MHz Core Material: Air Self Resonant Frequency: 7 GHz Height: 1.52 mm Width: 3.43 mm Categories: Fixed Inductors DC Resistance (DCR): 8 mΩ Case / Package: 0906 Alternative Parts (Cross-Reference): 744910054; 1606-6GLC; 1606-6JLC; 0603HP-5N6XJLU; AISC-0805HQ-5N6J-T09 065JLC; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 1.6 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.6 A REACH SVHC: Unknown Q Factor: 100 Inductance Tolerance: 5 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033977-0906-5JLC
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 1.6 A
Length: 2.41 mm
Inductance: 5.4 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 800 MHz
Core Material: Air
Self Resonant Frequency: 7 GHz
Height: 1.52 mm
Width: 3.43 mm
Categories: Fixed Inductors
DC Resistance (DCR): 8 mΩ
Case / Package: 0906
Alternative Parts (Cross-Reference): 744910054; 1606-6GLC; 1606-6JLC; 0603HP-5N6XJLU; AISC-0805HQ-5N6J-T09065JLC;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 1.6 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 1.6 A
REACH SVHC: Unknown
Q Factor: 100
Inductance Tolerance: 5 %

Buy Now
Automotive 0.0054uH 800MHz 1.6A Inductor and Choke - 71-0906-5JLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.0054uH 800MHz 1.6A Inductor and Choke
71-0906-5JLC
Automotive 0.0054uH 800MHz 1.6A Inductor and Choke 71-0906-5JLC
Inductor RF Wirewound 0.0054uH 5% 800MHz 100Q-Factor Air 1.6A 0.008Ohm DCR Automotive T/R Product overview: 0906-5JLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0054uH, 800MHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0054uH, 800MHz, 1.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0906-5JLC can be used for catalog matching and distributor lookup.

Inductor RF Wirewound 0.0054uH 5% 800MHz 100Q-Factor Air 1.6A 0.008Ohm DCR Automotive T/R Product overview: 0906-5JLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0054uH, 800MHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0054uH, 800MHz, 1.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0906-5JLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors - 0906-5JLC - ODG (Origin Data Global)
Shenzhen, China
Inductors
0906-5JLC
Inductors 0906-5JLC
RF Inductors - SMD 5.4nH Unshld 5% 1.6A 8mOhms

RF Inductors - SMD 5.4nH Unshld 5% 1.6A 8mOhms

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 1033977-0906-5JLC 71-0906-5JLC 0906-5JLC
Product Name Fixed Inductors - 0906-5JLC Automotive 0.0054uH 800MHz 1.6A Inductor and Choke Inductors
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
Inductance Range 0.0054 microH 0.0054 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details