Coilcraft, Inc. Fixed Inductors - 0805LS-472XGLB 0805LS-472XGLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033945-0805LS-472XG LB Packaging: Cut Tape Termination: SMD/SMT Current Rating: 280 mA Length: 2.29 mm Inductance: 4.7 µH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 7.9 MHz Core Material: Ceramic, Ferrite Self Resonant Frequency: 50 MHz Height: 1.6 mm Weight: 5.499807 mg Width: 1.91 mm Categories: Fixed Inductors DC Resistance (DCR): 1.87 Ω Case / Package: 0805 Alternative Parts (Cross-Reference): AISC-1008-4R7G-T; 1008CS-472XGLB; 0603LS-472XGLB; 1008CS-472XGLC; 0603LS-472XGLC; AISC-1008F-4R7G-T080 5LS472XGLB; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 280 mA RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Q Factor: 20 Inductance Tolerance: 2 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033945-0805LS-472XG LB Packaging: Cut Tape Termination: SMD/SMT Current Rating: 280 mA Length: 2.29 mm Inductance: 4.7 µH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 7.9 MHz Core Material: Ceramic, Ferrite Self Resonant Frequency: 50 MHz Height: 1.6 mm Weight: 5.499807 mg Width: 1.91 mm Categories: Fixed Inductors DC Resistance (DCR): 1.87 Ω Case / Package: 0805 Alternative Parts (Cross-Reference): AISC-1008-4R7G-T; 1008CS-472XGLB; 0603LS-472XGLB; 1008CS-472XGLC; 0603LS-472XGLC; AISC-1008F-4R7G-T080 5LS472XGLB; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 280 mA RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Q Factor: 20 Inductance Tolerance: 2 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0805LS-472XGLB - 1033945-0805LS-472XGLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0805LS-472XGLB
1033945-0805LS-472XGLB
Fixed Inductors - 0805LS-472XGLB 1033945-0805LS-472XGLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033945-0805LS-472XG LB Packaging: Cut Tape Termination: SMD/SMT Current Rating: 280 mA Length: 2.29 mm Inductance: 4.7 µH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 7.9 MHz Core Material: Ceramic, Ferrite Self Resonant Frequency: 50 MHz Height: 1.6 mm Weight: 5.499807 mg Width: 1.91 mm Categories: Fixed Inductors DC Resistance (DCR): 1.87 Ω Case / Package: 0805 Alternative Parts (Cross-Reference): AISC-1008-4R7G-T; 1008CS-472XGLB; 0603LS-472XGLB; 1008CS-472XGLC; 0603LS-472XGLC; AISC-1008F-4R7G-T080 5LS472XGLB; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 280 mA RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Q Factor: 20 Inductance Tolerance: 2 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033945-0805LS-472XGLB
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 280 mA
Length: 2.29 mm
Inductance: 4.7 µH
Mounting: SMD (SMT)
Tolerance: 2 %
Test Frequency: 7.9 MHz
Core Material: Ceramic, Ferrite
Self Resonant Frequency: 50 MHz
Height: 1.6 mm
Weight: 5.499807 mg
Width: 1.91 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1.87 Ω
Case / Package: 0805
Alternative Parts (Cross-Reference): AISC-1008-4R7G-T; 1008CS-472XGLB; 0603LS-472XGLB; 1008CS-472XGLC; 0603LS-472XGLC; AISC-1008F-4R7G-T0805LS472XGLB;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 280 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Q Factor: 20
Inductance Tolerance: 2 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1033945-0805LS-472XGLB
Product Name Fixed Inductors - 0805LS-472XGLB
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT68-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details