Coilcraft, Inc. Fixed Inductors - 0906-5GLC 0906-5GLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033975-0906-5GLC Termination: SMD/SMT Length: 2.41 mm Inductance: 5.4 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 800 MHz Core Material: Air Self Resonant Frequency: 7 GHz Height: 1.52 mm Width: 3.43 mm Categories: Fixed Inductors DC Resistance (DCR): 8 mΩ Case / Package: 0906 Alternative Parts (Cross-Reference): 0906-5JLC; 0906-5JLB; 1606-6JLC; LQW03AW5N4J00D; LQW15AN5N6D10D; CI160808-5N6D; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 1.6 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 100
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033975-0906-5GLC Termination: SMD/SMT Length: 2.41 mm Inductance: 5.4 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 800 MHz Core Material: Air Self Resonant Frequency: 7 GHz Height: 1.52 mm Width: 3.43 mm Categories: Fixed Inductors DC Resistance (DCR): 8 mΩ Case / Package: 0906 Alternative Parts (Cross-Reference): 0906-5JLC; 0906-5JLB; 1606-6JLC; LQW03AW5N4J00D; LQW15AN5N6D10D; CI160808-5N6D; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 1.6 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0906-5GLC - 1033975-0906-5GLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0906-5GLC
1033975-0906-5GLC
Fixed Inductors - 0906-5GLC 1033975-0906-5GLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033975-0906-5GLC Termination: SMD/SMT Length: 2.41 mm Inductance: 5.4 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 800 MHz Core Material: Air Self Resonant Frequency: 7 GHz Height: 1.52 mm Width: 3.43 mm Categories: Fixed Inductors DC Resistance (DCR): 8 mΩ Case / Package: 0906 Alternative Parts (Cross-Reference): 0906-5JLC; 0906-5JLB; 1606-6JLC; LQW03AW5N4J00D; LQW15AN5N6D10D; CI160808-5N6D; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 1.6 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 100

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033975-0906-5GLC
Termination: SMD/SMT
Length: 2.41 mm
Inductance: 5.4 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 800 MHz
Core Material: Air
Self Resonant Frequency: 7 GHz
Height: 1.52 mm
Width: 3.43 mm
Categories: Fixed Inductors
DC Resistance (DCR): 8 mΩ
Case / Package: 0906
Alternative Parts (Cross-Reference): 0906-5JLC; 0906-5JLB; 1606-6JLC; LQW03AW5N4J00D; LQW15AN5N6D10D; CI160808-5N6D;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 1.6 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 100

Buy Now
Automotive 0.0054uH 800MHz 1.6A Inductor and Choke - 71-0906-5GLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.0054uH 800MHz 1.6A Inductor and Choke
71-0906-5GLC
Automotive 0.0054uH 800MHz 1.6A Inductor and Choke 71-0906-5GLC
Inductor RF Wirewound 0.0054uH 2% 800MHz 100Q-Factor Air 1.6A 0.008Ohm DCR Automotive T/R Product overview: 0906-5GLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0054uH, 800MHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0054uH, 800MHz, 1.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0906-5GLC can be used for catalog matching and distributor lookup.

Inductor RF Wirewound 0.0054uH 2% 800MHz 100Q-Factor Air 1.6A 0.008Ohm DCR Automotive T/R Product overview: 0906-5GLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0054uH, 800MHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0054uH, 800MHz, 1.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0906-5GLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors - 0906-5GLC - ODG (Origin Data Global)
Shenzhen, China
Inductors
0906-5GLC
Inductors 0906-5GLC
RF Inductors - SMD 5.4nH Unshld 5% 1.6A 8mOhms

RF Inductors - SMD 5.4nH Unshld 5% 1.6A 8mOhms

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 1033975-0906-5GLC 71-0906-5GLC 0906-5GLC
Product Name Fixed Inductors - 0906-5GLC Automotive 0.0054uH 800MHz 1.6A Inductor and Choke Inductors
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
Inductance Range 0.0054 microH 0.0054 microH
DCR 0.0080 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD221PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 1-1625813-4 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 10000 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details