Coilcraft, Inc. 0.5uH 50MHz 0.2A Inductor and Choke 0805HT-R50TGLB

Description
0805 Unshielded Wirewound Inductor 0.5uH 2% 50MHz 20Q 0.2A Product overview: 0805HT-R50TGLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5uH, 50MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.5uH, 50MHz, 0.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805HT-R50TGLB can be used for catalog matching and distributor lookup.
Request a Quote
Description
0805 Unshielded Wirewound Inductor 0.5uH 2% 50MHz 20Q 0.2A Product overview: 0805HT-R50TGLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5uH, 50MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.5uH, 50MHz, 0.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805HT-R50TGLB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.5uH 50MHz 0.2A Inductor and Choke - 71-0805HT-R50TGLB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5uH 50MHz 0.2A Inductor and Choke
71-0805HT-R50TGLB
0.5uH 50MHz 0.2A Inductor and Choke 71-0805HT-R50TGLB
0805 Unshielded Wirewound Inductor 0.5uH 2% 50MHz 20Q 0.2A Product overview: 0805HT-R50TGLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5uH, 50MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.5uH, 50MHz, 0.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805HT-R50TGLB can be used for catalog matching and distributor lookup.

0805 Unshielded Wirewound Inductor 0.5uH 2% 50MHz 20Q 0.2A Product overview: 0805HT-R50TGLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5uH, 50MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.5uH, 50MHz, 0.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805HT-R50TGLB can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - 0805HT-R50TGLB - 1208734-0805HT-R50TGLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0805HT-R50TGLB
1208734-0805HT-R50TGLB
Fixed Inductors - 0805HT-R50TGLB 1208734-0805HT-R50TGLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208734-0805HT-R50TG LB Packaging: Cut Tape Termination: SMD/SMT Current Rating: 200 mA Length: 2.16 mm Inductance: 500 nH Tolerance: 2 % Test Frequency: 50 MHz Core Material: Ceramic Self Resonant Frequency: 585 MHz Height: 890 µm Width: 1.52 mm Categories: Fixed Inductors DC Resistance (DCR): 3.2 Ω Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 200 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Case Code (Imperial): 0805 REACH SVHC: No SVHC Q Factor: 20 Inductance Tolerance: 2 % Max Operating Temperature: 125 °C Case Code (Metric): 2012

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1208734-0805HT-R50TGLB
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 200 mA
Length: 2.16 mm
Inductance: 500 nH
Tolerance: 2 %
Test Frequency: 50 MHz
Core Material: Ceramic
Self Resonant Frequency: 585 MHz
Height: 890 µm
Width: 1.52 mm
Categories: Fixed Inductors
DC Resistance (DCR): 3.2 Ω
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 200 mA
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Case Code (Imperial): 0805
REACH SVHC: No SVHC
Q Factor: 20
Inductance Tolerance: 2 %
Max Operating Temperature: 125 °C
Case Code (Metric): 2012

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-0805HT-R50TGLB 1208734-0805HT-R50TGLB
Product Name 0.5uH 50MHz 0.2A Inductor and Choke Fixed Inductors - 0805HT-R50TGLB
Core Material Ceramic
Inductance Range 0.5000 microH 0.5000 microH
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Standards and Certifications RoHS RoHS
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-12NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1670181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 50
View Details