Coilcraft, Inc. 0.9uH 2.5MHz 1.3A Inductor and Choke 1008AF-901XJLC

Description
Inductor RF Chip Unshielded Wirewound 0.9uH 5% 2.5MHz 25Q-Factor Ferrite 1.3A 0.1Ohm DCR 1008 T/R Product overview: 1008AF-901XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9uH, 2.5MHz, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.9uH, 2.5MHz, 1.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008AF-901XJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Wirewound 0.9uH 5% 2.5MHz 25Q-Factor Ferrite 1.3A 0.1Ohm DCR 1008 T/R Product overview: 1008AF-901XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9uH, 2.5MHz, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.9uH, 2.5MHz, 1.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008AF-901XJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.9uH 2.5MHz 1.3A Inductor and Choke - 71-1008AF-901XJLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.9uH 2.5MHz 1.3A Inductor and Choke
71-1008AF-901XJLC
0.9uH 2.5MHz 1.3A Inductor and Choke 71-1008AF-901XJLC
Inductor RF Chip Unshielded Wirewound 0.9uH 5% 2.5MHz 25Q-Factor Ferrite 1.3A 0.1Ohm DCR 1008 T/R Product overview: 1008AF-901XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9uH, 2.5MHz, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.9uH, 2.5MHz, 1.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008AF-901XJLC can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.9uH 5% 2.5MHz 25Q-Factor Ferrite 1.3A 0.1Ohm DCR 1008 T/R Product overview: 1008AF-901XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9uH, 2.5MHz, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.9uH, 2.5MHz, 1.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008AF-901XJLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1008AF-901XJLC - 1222685-1008AF-901XJLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1008AF-901XJLC
1222685-1008AF-901XJLC
Fixed Inductors - 1008AF-901XJLC 1222685-1008AF-901XJLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222685-1008AF-901XJ LC Termination: SMD/SMT Length: 2.92 mm Inductance: 900 nH Tolerance: 5 % Test Frequency: 2.5 MHz Core Material: Ferrite Self Resonant Frequency: 415 MHz Height: 1.91 mm Width: 2.79 mm Categories: Fixed Inductors DC Resistance (DCR): 100 mΩ Case / Package: 1008 Alternative Parts (Cross-Reference): 1008AF901XJLC; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 1.3 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 25 Max Operating Temperature: 85 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1222685-1008AF-901XJLC
Termination: SMD/SMT
Length: 2.92 mm
Inductance: 900 nH
Tolerance: 5 %
Test Frequency: 2.5 MHz
Core Material: Ferrite
Self Resonant Frequency: 415 MHz
Height: 1.91 mm
Width: 2.79 mm
Categories: Fixed Inductors
DC Resistance (DCR): 100 mΩ
Case / Package: 1008
Alternative Parts (Cross-Reference): 1008AF901XJLC;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 1.3 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 25
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1008AF-901XJLC 1222685-1008AF-901XJLC
Product Name 0.9uH 2.5MHz 1.3A Inductor and Choke Fixed Inductors - 1008AF-901XJLC
Core Material Ferrite Ferrite
Inductance Range 0.9000 microH 0.9000 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers