Coilcraft, Inc. Fixed Inductors - 0805CS-430XJLC 0805CS-430XJLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018429-0805CS-430XJ LC Termination: SMD/SMT Length: 2.29 mm Inductance: 43 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 200 MHz Core Material: Ceramic Self Resonant Frequency: 1.8 GHz Height: 1.52 mm Weight: 5.499807 mg Width: 1.73 mm Categories: Fixed Inductors DC Resistance (DCR): 340 mΩ Case / Package: 0805 Alternative Parts (Cross-Reference): LQW2BAS43NJ00L; LQW2BAS47NJ00L; AISC-0805-R047J-T; 0805CS-470XJLB; 0805CS-470XJLC; LQW2BAS39NJ00L0805CS 430XJLC; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 500 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 60
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018429-0805CS-430XJ LC Termination: SMD/SMT Length: 2.29 mm Inductance: 43 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 200 MHz Core Material: Ceramic Self Resonant Frequency: 1.8 GHz Height: 1.52 mm Weight: 5.499807 mg Width: 1.73 mm Categories: Fixed Inductors DC Resistance (DCR): 340 mΩ Case / Package: 0805 Alternative Parts (Cross-Reference): LQW2BAS43NJ00L; LQW2BAS47NJ00L; AISC-0805-R047J-T; 0805CS-470XJLB; 0805CS-470XJLC; LQW2BAS39NJ00L0805CS 430XJLC; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 500 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 60
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0805CS-430XJLC - 1018429-0805CS-430XJLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0805CS-430XJLC
1018429-0805CS-430XJLC
Fixed Inductors - 0805CS-430XJLC 1018429-0805CS-430XJLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018429-0805CS-430XJ LC Termination: SMD/SMT Length: 2.29 mm Inductance: 43 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 200 MHz Core Material: Ceramic Self Resonant Frequency: 1.8 GHz Height: 1.52 mm Weight: 5.499807 mg Width: 1.73 mm Categories: Fixed Inductors DC Resistance (DCR): 340 mΩ Case / Package: 0805 Alternative Parts (Cross-Reference): LQW2BAS43NJ00L; LQW2BAS47NJ00L; AISC-0805-R047J-T; 0805CS-470XJLB; 0805CS-470XJLC; LQW2BAS39NJ00L0805CS 430XJLC; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 500 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 60

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018429-0805CS-430XJLC
Termination: SMD/SMT
Length: 2.29 mm
Inductance: 43 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 200 MHz
Core Material: Ceramic
Self Resonant Frequency: 1.8 GHz
Height: 1.52 mm
Weight: 5.499807 mg
Width: 1.73 mm
Categories: Fixed Inductors
DC Resistance (DCR): 340 mΩ
Case / Package: 0805
Alternative Parts (Cross-Reference): LQW2BAS43NJ00L; LQW2BAS47NJ00L; AISC-0805-R047J-T; 0805CS-470XJLB; 0805CS-470XJLC; LQW2BAS39NJ00L0805CS430XJLC;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 500 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 60

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1018429-0805CS-430XJLC
Product Name Fixed Inductors - 0805CS-430XJLC
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
Inductance Range 0.0430 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1858313 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL0402-2104JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details