Coilcraft, Inc. Fixed Inductors - 0805PS-392KLC 0805PS-392KLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033946-0805PS-392KL C Termination: SMD/SMT Length: 3.38 mm Shielding: Shielded Inductance: 3.9 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 165 MHz Height: 2 mm Width: 3 mm Categories: Fixed Inductors DC Resistance (DCR): 740 mΩ Case / Package: 0805 Alternative Parts (Cross-Reference): 0603PS-392KLB; 0603PS-392KLC; 1008PS-392KLB; LQM21NN3R9K10L; MLF2012A3R9KT000; AIML-0805-3R9K-T0805 PS392KLC; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C Lead Free: Contains Lead Max DC Current: 610 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 21
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033946-0805PS-392KL C Termination: SMD/SMT Length: 3.38 mm Shielding: Shielded Inductance: 3.9 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 165 MHz Height: 2 mm Width: 3 mm Categories: Fixed Inductors DC Resistance (DCR): 740 mΩ Case / Package: 0805 Alternative Parts (Cross-Reference): 0603PS-392KLB; 0603PS-392KLC; 1008PS-392KLB; LQM21NN3R9K10L; MLF2012A3R9KT000; AIML-0805-3R9K-T0805 PS392KLC; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C Lead Free: Contains Lead Max DC Current: 610 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 21
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0805PS-392KLC - 1033946-0805PS-392KLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0805PS-392KLC
1033946-0805PS-392KLC
Fixed Inductors - 0805PS-392KLC 1033946-0805PS-392KLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033946-0805PS-392KL C Termination: SMD/SMT Length: 3.38 mm Shielding: Shielded Inductance: 3.9 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 165 MHz Height: 2 mm Width: 3 mm Categories: Fixed Inductors DC Resistance (DCR): 740 mΩ Case / Package: 0805 Alternative Parts (Cross-Reference): 0603PS-392KLB; 0603PS-392KLC; 1008PS-392KLB; LQM21NN3R9K10L; MLF2012A3R9KT000; AIML-0805-3R9K-T0805 PS392KLC; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C Lead Free: Contains Lead Max DC Current: 610 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 21

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033946-0805PS-392KLC
Termination: SMD/SMT
Length: 3.38 mm
Shielding: Shielded
Inductance: 3.9 µH
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 165 MHz
Height: 2 mm
Width: 3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 740 mΩ
Case / Package: 0805
Alternative Parts (Cross-Reference): 0603PS-392KLB; 0603PS-392KLC; 1008PS-392KLB; LQM21NN3R9K10L; MLF2012A3R9KT000; AIML-0805-3R9K-T0805PS392KLC;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 65 °C
Lead Free: Contains Lead
Max DC Current: 610 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 21

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1033946-0805PS-392KLC
Product Name Fixed Inductors - 0805PS-392KLC
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0.27uH 1.32KOhm 7.9MHz Inductor and Choke - 71-0402AF-271XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.2700 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 6800 microH
View Details