Coilcraft, Inc. Fixed Inductors - 1008CS-390XGLC 1008CS-390XGLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991148-1008CS-390XGL C Termination: SMD/SMT Length: 2.92 mm Inductance: 39 nH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 50 MHz Core Material: Ceramic Self Resonant Frequency: 1.5 GHz Height: 2.03 mm Width: 2.79 mm Categories: Fixed Inductors DC Resistance (DCR): 150 mΩ Case / Package: 1008 Alternative Parts (Cross-Reference): AISC-1008-R039G-T; LQW2UAS39NG00L; 0805HQ-39NXGLB; 1008HT-39NTGLC; 0805HQ-39NXGLC; LQW18AN39NG80D1008CS 390XGLC; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 1 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 60
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991148-1008CS-390XGL C Termination: SMD/SMT Length: 2.92 mm Inductance: 39 nH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 50 MHz Core Material: Ceramic Self Resonant Frequency: 1.5 GHz Height: 2.03 mm Width: 2.79 mm Categories: Fixed Inductors DC Resistance (DCR): 150 mΩ Case / Package: 1008 Alternative Parts (Cross-Reference): AISC-1008-R039G-T; LQW2UAS39NG00L; 0805HQ-39NXGLB; 1008HT-39NTGLC; 0805HQ-39NXGLC; LQW18AN39NG80D1008CS 390XGLC; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 1 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 60
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008CS-390XGLC - 991148-1008CS-390XGLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1008CS-390XGLC
991148-1008CS-390XGLC
Fixed Inductors - 1008CS-390XGLC 991148-1008CS-390XGLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991148-1008CS-390XGL C Termination: SMD/SMT Length: 2.92 mm Inductance: 39 nH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 50 MHz Core Material: Ceramic Self Resonant Frequency: 1.5 GHz Height: 2.03 mm Width: 2.79 mm Categories: Fixed Inductors DC Resistance (DCR): 150 mΩ Case / Package: 1008 Alternative Parts (Cross-Reference): AISC-1008-R039G-T; LQW2UAS39NG00L; 0805HQ-39NXGLB; 1008HT-39NTGLC; 0805HQ-39NXGLC; LQW18AN39NG80D1008CS 390XGLC; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 1 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 60

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991148-1008CS-390XGLC
Termination: SMD/SMT
Length: 2.92 mm
Inductance: 39 nH
Mounting: SMD (SMT)
Tolerance: 2 %
Test Frequency: 50 MHz
Core Material: Ceramic
Self Resonant Frequency: 1.5 GHz
Height: 2.03 mm
Width: 2.79 mm
Categories: Fixed Inductors
DC Resistance (DCR): 150 mΩ
Case / Package: 1008
Alternative Parts (Cross-Reference): AISC-1008-R039G-T; LQW2UAS39NG00L; 0805HQ-39NXGLB; 1008HT-39NTGLC; 0805HQ-39NXGLC; LQW18AN39NG80D1008CS390XGLC;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 1 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 60

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 991148-1008CS-390XGLC
Product Name Fixed Inductors - 1008CS-390XGLC
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
Inductance Range 0.0390 microH
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 486-5691-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Common Mode Chokes - CMT-8121-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details