Coilcraft, Inc. Automotive 0.12uH 25MHz 0.65A Inductor and Choke 1008CS-121XGLC

Description
Inductor RF Chip Unshielded Wirewound 0.12uH 2% 25MHz 60Q-Factor Ceramic 0.65A 0.63Ohm DCR 1008 Automotive T/R Product overview: 1008CS-121XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.12uH, 25MHz, 0.65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.12uH, 25MHz, 0.65A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008CS-121XGLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Wirewound 0.12uH 2% 25MHz 60Q-Factor Ceramic 0.65A 0.63Ohm DCR 1008 Automotive T/R Product overview: 1008CS-121XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.12uH, 25MHz, 0.65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.12uH, 25MHz, 0.65A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008CS-121XGLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.12uH 25MHz 0.65A Inductor and Choke - 71-1008CS-121XGLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.12uH 25MHz 0.65A Inductor and Choke
71-1008CS-121XGLC
Automotive 0.12uH 25MHz 0.65A Inductor and Choke 71-1008CS-121XGLC
Inductor RF Chip Unshielded Wirewound 0.12uH 2% 25MHz 60Q-Factor Ceramic 0.65A 0.63Ohm DCR 1008 Automotive T/R Product overview: 1008CS-121XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.12uH, 25MHz, 0.65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.12uH, 25MHz, 0.65A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008CS-121XGLC can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.12uH 2% 25MHz 60Q-Factor Ceramic 0.65A 0.63Ohm DCR 1008 Automotive T/R Product overview: 1008CS-121XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.12uH, 25MHz, 0.65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.12uH, 25MHz, 0.65A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008CS-121XGLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1008CS-121XGLC - 1026508-1008CS-121XGLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1008CS-121XGLC
1026508-1008CS-121XGLC
Fixed Inductors - 1008CS-121XGLC 1026508-1008CS-121XGLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026508-1008CS-121XG LC Termination: SMD/SMT Length: 2.92 mm Inductance: 120 nH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 25 MHz Core Material: Ceramic Self Resonant Frequency: 950 MHz Height: 2.03 mm Width: 2.79 mm Categories: Fixed Inductors DC Resistance (DCR): 630 mΩ Case / Package: 1008 Alternative Parts (Cross-Reference): AISC-1008-R12G-T; LQW2UASR12G00L; CW201212-R12G; AISC-0805-R12G-T; 0805CS-121XGLB; 0805CS-121XGLC1008CS -121 XGLC; 1008CS121XGLC; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 650 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 60

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026508-1008CS-121XGLC
Termination: SMD/SMT
Length: 2.92 mm
Inductance: 120 nH
Mounting: SMD (SMT)
Tolerance: 2 %
Test Frequency: 25 MHz
Core Material: Ceramic
Self Resonant Frequency: 950 MHz
Height: 2.03 mm
Width: 2.79 mm
Categories: Fixed Inductors
DC Resistance (DCR): 630 mΩ
Case / Package: 1008
Alternative Parts (Cross-Reference): AISC-1008-R12G-T; LQW2UASR12G00L; CW201212-R12G; AISC-0805-R12G-T; 0805CS-121XGLB; 0805CS-121XGLC1008CS-121 XGLC; 1008CS121XGLC;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 650 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 60

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1008CS-121XGLC 1026508-1008CS-121XGLC
Product Name Automotive 0.12uH 25MHz 0.65A Inductor and Choke Fixed Inductors - 1008CS-121XGLC
Core Material Ceramic
Inductance Range 0.1200 microH 0.1200 microH
Inductance Tolerance 2 (+/- %)
Mounting Option Surface Mount Technology
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176638-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N2 0402DC-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details