Coilcraft, Inc. Fixed Inductors - 0805LS-102XGLB 0805LS-102XGLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033940-0805LS-102XG LB Packaging: Cut Tape Termination: SMD/SMT Current Rating: 500 mA Length: 2.29 mm Inductance: 1 µH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 7.9 MHz Core Material: Ceramic, Ferrite Self Resonant Frequency: 340 MHz Height: 1.6 mm Weight: 5.499807 mg Width: 1.91 mm Categories: Fixed Inductors DC Resistance (DCR): 690 mΩ Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): 0603LS-102XGLB; 0603LS-102XGLC; AISC-0805-1R0G-T; AISC-1008-1R0G-T; LQW2UAS1R0G00L; 1008CS-102XGLB0805LS 102XGLB; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 500 mA RoHS: Compliant Min Operating Temperature: -40 °C Case Code (Imperial): 0805 REACH SVHC: No SVHC Q Factor: 20 Inductance Tolerance: 2 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033940-0805LS-102XG LB Packaging: Cut Tape Termination: SMD/SMT Current Rating: 500 mA Length: 2.29 mm Inductance: 1 µH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 7.9 MHz Core Material: Ceramic, Ferrite Self Resonant Frequency: 340 MHz Height: 1.6 mm Weight: 5.499807 mg Width: 1.91 mm Categories: Fixed Inductors DC Resistance (DCR): 690 mΩ Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): 0603LS-102XGLB; 0603LS-102XGLC; AISC-0805-1R0G-T; AISC-1008-1R0G-T; LQW2UAS1R0G00L; 1008CS-102XGLB0805LS 102XGLB; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 500 mA RoHS: Compliant Min Operating Temperature: -40 °C Case Code (Imperial): 0805 REACH SVHC: No SVHC Q Factor: 20 Inductance Tolerance: 2 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0805LS-102XGLB - 1033940-0805LS-102XGLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0805LS-102XGLB
1033940-0805LS-102XGLB
Fixed Inductors - 0805LS-102XGLB 1033940-0805LS-102XGLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033940-0805LS-102XG LB Packaging: Cut Tape Termination: SMD/SMT Current Rating: 500 mA Length: 2.29 mm Inductance: 1 µH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 7.9 MHz Core Material: Ceramic, Ferrite Self Resonant Frequency: 340 MHz Height: 1.6 mm Weight: 5.499807 mg Width: 1.91 mm Categories: Fixed Inductors DC Resistance (DCR): 690 mΩ Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): 0603LS-102XGLB; 0603LS-102XGLC; AISC-0805-1R0G-T; AISC-1008-1R0G-T; LQW2UAS1R0G00L; 1008CS-102XGLB0805LS 102XGLB; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 500 mA RoHS: Compliant Min Operating Temperature: -40 °C Case Code (Imperial): 0805 REACH SVHC: No SVHC Q Factor: 20 Inductance Tolerance: 2 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033940-0805LS-102XGLB
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 500 mA
Length: 2.29 mm
Inductance: 1 µH
Mounting: SMD (SMT)
Tolerance: 2 %
Test Frequency: 7.9 MHz
Core Material: Ceramic, Ferrite
Self Resonant Frequency: 340 MHz
Height: 1.6 mm
Weight: 5.499807 mg
Width: 1.91 mm
Categories: Fixed Inductors
DC Resistance (DCR): 690 mΩ
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): 0603LS-102XGLB; 0603LS-102XGLC; AISC-0805-1R0G-T; AISC-1008-1R0G-T; LQW2UAS1R0G00L; 1008CS-102XGLB0805LS102XGLB;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 500 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Case Code (Imperial): 0805
REACH SVHC: No SVHC
Q Factor: 20
Inductance Tolerance: 2 %

Buy Now
SMD 1uH 500mA 7.9MHz Inductor and Choke - 71-0805LS-102XGLB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1uH 500mA 7.9MHz Inductor and Choke
71-0805LS-102XGLB
SMD 1uH 500mA 7.9MHz Inductor and Choke 71-0805LS-102XGLB
1uH 2% 0805 SMD Inductor, Ferrite/Ceramic, 500mA, 7.9MHz Product overview: 0805LS-102XGLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 500mA, 7.9MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 500mA, 7.9MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805LS-102XGLB can be used for catalog matching and distributor lookup.

1uH 2% 0805 SMD Inductor, Ferrite/Ceramic, 500mA, 7.9MHz Product overview: 0805LS-102XGLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 500mA, 7.9MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 500mA, 7.9MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805LS-102XGLB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1033940-0805LS-102XGLB 71-0805LS-102XGLB
Product Name Fixed Inductors - 0805LS-102XGLB SMD 1uH 500mA 7.9MHz Inductor and Choke
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite Ferrite, Ceramic
Configuration Fixed
Inductance Range 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2125950P - RS Components, Ltd.
Specs
Inductance Range 1 microH
Rated DC Current 3510 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL0603-2474JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details