Coilcraft, Inc. 0.82uH 180mA Inductor and Choke 0805CS-821XGLC

Description
0805 0.82uH 2% RF Inductor, Ceramic, 180mA, 2.35R DCR Product overview: 0805CS-821XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.82uH, 180mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.82uH, 180mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805CS-821XGLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 0.82uH 2% RF Inductor, Ceramic, 180mA, 2.35R DCR Product overview: 0805CS-821XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.82uH, 180mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.82uH, 180mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805CS-821XGLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.82uH 180mA Inductor and Choke - 71-0805CS-821XGLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.82uH 180mA Inductor and Choke
71-0805CS-821XGLC
0.82uH 180mA Inductor and Choke 71-0805CS-821XGLC
0805 0.82uH 2% RF Inductor, Ceramic, 180mA, 2.35R DCR Product overview: 0805CS-821XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.82uH, 180mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.82uH, 180mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805CS-821XGLC can be used for catalog matching and distributor lookup.

0805 0.82uH 2% RF Inductor, Ceramic, 180mA, 2.35R DCR Product overview: 0805CS-821XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.82uH, 180mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.82uH, 180mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805CS-821XGLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Inductors - SMD 0805 820nH Unshld 2% 2.35Ohms AEC-Q200

RF Inductors - SMD 0805 820nH Unshld 2% 2.35Ohms AEC-Q200

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 71-0805CS-821XGLC 0805CS-821XGLC
Product Name 0.82uH 180mA Inductor and Choke Inductors
Core Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N9 0402DC-6N9XJRW , 0402DC-6N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0017 ohms
View Details
2 suppliers
Fixed Inductors - DEH-15-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details