Coilcraft, Inc. Automotive 2.2uH 7.9MHz 0.28A Inductor and Choke 1008CS-222XJLB

Description
Inductor RF Chip Unshielded Wirewound 2.2uH 5% 7.9MHz 28Q-Factor Ceramic 0.28A 2.8Ohm DCR 1008 Automotive T/R Product overview: 1008CS-222XJLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 7.9MHz, 0.28A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 7.9MHz, 0.28A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008CS-222XJLB can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inductor RF Chip Unshielded Wirewound 2.2uH 5% 7.9MHz 28Q-Factor Ceramic 0.28A 2.8Ohm DCR 1008 Automotive T/R Product overview: 1008CS-222XJLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 7.9MHz, 0.28A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 7.9MHz, 0.28A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008CS-222XJLB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 2.2uH 7.9MHz 0.28A Inductor and Choke - 71-1008CS-222XJLB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.2uH 7.9MHz 0.28A Inductor and Choke
71-1008CS-222XJLB
Automotive 2.2uH 7.9MHz 0.28A Inductor and Choke 71-1008CS-222XJLB
Inductor RF Chip Unshielded Wirewound 2.2uH 5% 7.9MHz 28Q-Factor Ceramic 0.28A 2.8Ohm DCR 1008 Automotive T/R Product overview: 1008CS-222XJLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 7.9MHz, 0.28A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 7.9MHz, 0.28A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008CS-222XJLB can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 2.2uH 5% 7.9MHz 28Q-Factor Ceramic 0.28A 2.8Ohm DCR 1008 Automotive T/R Product overview: 1008CS-222XJLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 7.9MHz, 0.28A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 7.9MHz, 0.28A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008CS-222XJLB can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - 1008CS-222XJLB - 1131215-1008CS-222XJLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1008CS-222XJLB
1131215-1008CS-222XJLB
Fixed Inductors - 1008CS-222XJLB 1131215-1008CS-222XJLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1131215-1008CS-222XJ LB Packaging: Cut Tape Termination: SMD/SMT Current Rating: 280 mA Length: 2.92 mm Inductance: 2.2 µH Tolerance: 5 % Test Frequency: 7.9 MHz Core Material: Ceramic Self Resonant Frequency: 160 MHz Height: 2.03 mm Width: 2.79 mm Categories: Fixed Inductors DC Resistance (DCR): 2.8 Ω Case / Package: 1008 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 280 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Q Factor: 28 Inductance Tolerance: 5 % Max Operating Temperature: 125 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1131215-1008CS-222XJLB
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 280 mA
Length: 2.92 mm
Inductance: 2.2 µH
Tolerance: 5 %
Test Frequency: 7.9 MHz
Core Material: Ceramic
Self Resonant Frequency: 160 MHz
Height: 2.03 mm
Width: 2.79 mm
Categories: Fixed Inductors
DC Resistance (DCR): 2.8 Ω
Case / Package: 1008
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 280 mA
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Q Factor: 28
Inductance Tolerance: 5 %
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1008CS-222XJLB 1131215-1008CS-222XJLB
Product Name Automotive 2.2uH 7.9MHz 0.28A Inductor and Choke Fixed Inductors - 1008CS-222XJLB
Core Material Ceramic
Inductance Range 2.2 microH 2.2 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Standards and Certifications RoHS RoHS
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1620237 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details