Coilcraft, Inc. Fixed Inductors - 0805PS-473KLC 0805PS-473KLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002242-0805PS-473KL C Termination: SMD/SMT Length: 3.38 mm Shielding: Shielded Inductance: 47 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 15 MHz Height: 2 mm Width: 3 mm Categories: Fixed Inductors DC Resistance (DCR): 3.85 Ω Case / Package: 0805 Alternative Parts (Cross-Reference): 0603PS-473KLB; 0603PS-473KLC; 1008PS-473KLB; MLF2012K470KT000; MLF2012K470K; CMH322522-470KL0805P S473KLC; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C Lead Free: Contains Lead Max DC Current: 260 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 25
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002242-0805PS-473KL C Termination: SMD/SMT Length: 3.38 mm Shielding: Shielded Inductance: 47 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 15 MHz Height: 2 mm Width: 3 mm Categories: Fixed Inductors DC Resistance (DCR): 3.85 Ω Case / Package: 0805 Alternative Parts (Cross-Reference): 0603PS-473KLB; 0603PS-473KLC; 1008PS-473KLB; MLF2012K470KT000; MLF2012K470K; CMH322522-470KL0805P S473KLC; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C Lead Free: Contains Lead Max DC Current: 260 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 25
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0805PS-473KLC - 1002242-0805PS-473KLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0805PS-473KLC
1002242-0805PS-473KLC
Fixed Inductors - 0805PS-473KLC 1002242-0805PS-473KLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002242-0805PS-473KL C Termination: SMD/SMT Length: 3.38 mm Shielding: Shielded Inductance: 47 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 15 MHz Height: 2 mm Width: 3 mm Categories: Fixed Inductors DC Resistance (DCR): 3.85 Ω Case / Package: 0805 Alternative Parts (Cross-Reference): 0603PS-473KLB; 0603PS-473KLC; 1008PS-473KLB; MLF2012K470KT000; MLF2012K470K; CMH322522-470KL0805P S473KLC; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C Lead Free: Contains Lead Max DC Current: 260 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 25

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002242-0805PS-473KLC
Termination: SMD/SMT
Length: 3.38 mm
Shielding: Shielded
Inductance: 47 µH
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 15 MHz
Height: 2 mm
Width: 3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 3.85 Ω
Case / Package: 0805
Alternative Parts (Cross-Reference): 0603PS-473KLB; 0603PS-473KLC; 1008PS-473KLB; MLF2012K470KT000; MLF2012K470K; CMH322522-470KL0805PS473KLC;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 65 °C
Lead Free: Contains Lead
Max DC Current: 260 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 25

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1002242-0805PS-473KLC
Product Name Fixed Inductors - 0805PS-473KLC
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2-1624094-2 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
3 suppliers
Common Mode Chokes - 1048408 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 4700 microH
Rated DC Current 200 milliamps
View Details
0402AF Ferrite Chip Inductors - 0402AF-471 0402AF-471XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details