Coilcraft, Inc. Fixed Inductors - 0807SQ-6N9GLC 0807SQ-6N9GLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986947-0807SQ-6N9GLC Termination: SMD/SMT Length: 2.08 mm Inductance: 6.9 nH Tolerance: 2 % Test Frequency: 400 MHz Core Material: Air Self Resonant Frequency: 4.6 GHz Height: 1.78 mm Width: 1.75 mm Categories: Fixed Inductors DC Resistance (DCR): 6 mΩ Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 2.7 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 100
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986947-0807SQ-6N9GLC Termination: SMD/SMT Length: 2.08 mm Inductance: 6.9 nH Tolerance: 2 % Test Frequency: 400 MHz Core Material: Air Self Resonant Frequency: 4.6 GHz Height: 1.78 mm Width: 1.75 mm Categories: Fixed Inductors DC Resistance (DCR): 6 mΩ Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 2.7 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0807SQ-6N9GLC - 986947-0807SQ-6N9GLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0807SQ-6N9GLC
986947-0807SQ-6N9GLC
Fixed Inductors - 0807SQ-6N9GLC 986947-0807SQ-6N9GLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986947-0807SQ-6N9GLC Termination: SMD/SMT Length: 2.08 mm Inductance: 6.9 nH Tolerance: 2 % Test Frequency: 400 MHz Core Material: Air Self Resonant Frequency: 4.6 GHz Height: 1.78 mm Width: 1.75 mm Categories: Fixed Inductors DC Resistance (DCR): 6 mΩ Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 2.7 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 100

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986947-0807SQ-6N9GLC
Termination: SMD/SMT
Length: 2.08 mm
Inductance: 6.9 nH
Tolerance: 2 %
Test Frequency: 400 MHz
Core Material: Air
Self Resonant Frequency: 4.6 GHz
Height: 1.78 mm
Width: 1.75 mm
Categories: Fixed Inductors
DC Resistance (DCR): 6 mΩ
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 2.7 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 100

Buy Now
0.0069uH 400MHz 2.7A Inductor and Choke - 71-0807SQ-6N9GLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.0069uH 400MHz 2.7A Inductor and Choke
71-0807SQ-6N9GLC
0.0069uH 400MHz 2.7A Inductor and Choke 71-0807SQ-6N9GLC
Inductor RF Wirewound 0.0069uH 2% 400MHz 100Q-Factor Air 2.7A 0.006Ohm DCR T/R Product overview: 0807SQ-6N9GLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0069uH, 400MHz, 2.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0069uH, 400MHz, 2.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0807SQ-6N9GLC can be used for catalog matching and distributor lookup.

Inductor RF Wirewound 0.0069uH 2% 400MHz 100Q-Factor Air 2.7A 0.006Ohm DCR T/R Product overview: 0807SQ-6N9GLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0069uH, 400MHz, 2.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0069uH, 400MHz, 2.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0807SQ-6N9GLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors 0807SQ-6N9GLC
RF Inductors - SMD 6.9nH Unshld 2% 2.7A 6mOhms

RF Inductors - SMD 6.9nH Unshld 2% 2.7A 6mOhms

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 986947-0807SQ-6N9GLC 71-0807SQ-6N9GLC 0807SQ-6N9GLC
Product Name Fixed Inductors - 0807SQ-6N9GLC 0.0069uH 400MHz 2.7A Inductor and Choke Inductors
Technology Standard
Configuration Fixed
Inductance Range 0.0069 microH 0.0069 microH
DCR 0.0060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Inductor Kits & Accessories Design Sample Kit for FIRCH Series - 814-FIRCHK - Utmel Electronic Limited
Specs
Mounting Option Through Hole; Through Hole
DCR 40 ohms
Lead Style Through Hole
View Details