Coilcraft, Inc. Automotive 1.2uH 7.9MHz 0.4A Inductor and Choke 0805LS-122XJLC

Description
Inductor RF Chip Unshielded Wirewound 1.2uH 5% 7.9MHz 15Q-Factor Ceramic/Ferrite 0.4A 1.2Ohm DCR 0805 Automotive T/R Product overview: 0805LS-122XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.2uH, 7.9MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.2uH, 7.9MHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805LS-122XJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Wirewound 1.2uH 5% 7.9MHz 15Q-Factor Ceramic/Ferrite 0.4A 1.2Ohm DCR 0805 Automotive T/R Product overview: 0805LS-122XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.2uH, 7.9MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.2uH, 7.9MHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805LS-122XJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 1.2uH 7.9MHz 0.4A Inductor and Choke - 71-0805LS-122XJLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1.2uH 7.9MHz 0.4A Inductor and Choke
71-0805LS-122XJLC
Automotive 1.2uH 7.9MHz 0.4A Inductor and Choke 71-0805LS-122XJLC
Inductor RF Chip Unshielded Wirewound 1.2uH 5% 7.9MHz 15Q-Factor Ceramic/Ferrite 0.4A 1.2Ohm DCR 0805 Automotive T/R Product overview: 0805LS-122XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.2uH, 7.9MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.2uH, 7.9MHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805LS-122XJLC can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 1.2uH 5% 7.9MHz 15Q-Factor Ceramic/Ferrite 0.4A 1.2Ohm DCR 0805 Automotive T/R Product overview: 0805LS-122XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.2uH, 7.9MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.2uH, 7.9MHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805LS-122XJLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 0805LS-122XJLC - 1033941-0805LS-122XJLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0805LS-122XJLC
1033941-0805LS-122XJLC
Fixed Inductors - 0805LS-122XJLC 1033941-0805LS-122XJLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033941-0805LS-122XJ LC Termination: SMD/SMT Length: 2.29 mm Inductance: 1.2 µH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 7.9 MHz Core Material: Ceramic, Ferrite Self Resonant Frequency: 280 MHz Height: 1.6 mm Weight: 5.499807 mg Width: 1.91 mm Categories: Fixed Inductors DC Resistance (DCR): 1.2 Ω Case / Package: 0805 Alternative Parts (Cross-Reference): 0603LS-122XJLB; 0603LS-122XJLC; 1812CS-122XJLC; NLV25T-1R2J-EF; NLV25T-1R2J-PF; AISC-0603F-1R2J-T080 5LS122XJLC; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 400 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 15

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033941-0805LS-122XJLC
Termination: SMD/SMT
Length: 2.29 mm
Inductance: 1.2 µH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 7.9 MHz
Core Material: Ceramic, Ferrite
Self Resonant Frequency: 280 MHz
Height: 1.6 mm
Weight: 5.499807 mg
Width: 1.91 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1.2 Ω
Case / Package: 0805
Alternative Parts (Cross-Reference): 0603LS-122XJLB; 0603LS-122XJLC; 1812CS-122XJLC; NLV25T-1R2J-EF; NLV25T-1R2J-PF; AISC-0603F-1R2J-T0805LS122XJLC;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 400 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 15

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-0805LS-122XJLC 1033941-0805LS-122XJLC
Product Name Automotive 1.2uH 7.9MHz 0.4A Inductor and Choke Fixed Inductors - 0805LS-122XJLC
Core Material Ferrite, Ceramic Ferrite
Inductance Range 1.2 microH 1.2 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers