Coilcraft, Inc. SMD 1A 2.5GHz Inductor and Choke 1008CS-180XGLC

Description
18nH 2% SMD Wirewound Inductor, 1A, 110mR DCR, 50Q, 2.5GHz SRF Product overview: 1008CS-180XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 2.5GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 2.5GHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008CS-180XGLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
18nH 2% SMD Wirewound Inductor, 1A, 110mR DCR, 50Q, 2.5GHz SRF Product overview: 1008CS-180XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 2.5GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 2.5GHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008CS-180XGLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1A 2.5GHz Inductor and Choke - 71-1008CS-180XGLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 2.5GHz Inductor and Choke
71-1008CS-180XGLC
SMD 1A 2.5GHz Inductor and Choke 71-1008CS-180XGLC
18nH 2% SMD Wirewound Inductor, 1A, 110mR DCR, 50Q, 2.5GHz SRF Product overview: 1008CS-180XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 2.5GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 2.5GHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008CS-180XGLC can be used for catalog matching and distributor lookup.

18nH 2% SMD Wirewound Inductor, 1A, 110mR DCR, 50Q, 2.5GHz SRF Product overview: 1008CS-180XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 2.5GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 2.5GHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008CS-180XGLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1008CS-180XGLC - 959259-1008CS-180XGLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1008CS-180XGLC
959259-1008CS-180XGLC
Fixed Inductors - 1008CS-180XGLC 959259-1008CS-180XGLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959259-1008CS-180XGL C Termination: SMD/SMT Length: 2.92 mm Inductance: 18 nH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 50 MHz Core Material: Ceramic Military Standard: Not Self Resonant Frequency: 2.5 GHz DC Current: 1 A Height: 2.03 mm Width: 2.79 mm Categories: Fixed Inductors DC Resistance (DCR): 110 mΩ Case / Package: 1008 Alternative Parts (Cross-Reference): 0805HT-18NTGLB; 0805HT-18NTGLC; 1206CS-180XGLB; LQW18AN18NG10D; LQW15AN18NG80D; LQW15AN17NG80D1008CS 180XGLC; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.79 mm Lead Free: Contains Lead Max DC Current: 1 A RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Case Code (Imperial): 1008 Q Factor: 50

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959259-1008CS-180XGLC
Termination: SMD/SMT
Length: 2.92 mm
Inductance: 18 nH
Mounting: SMD (SMT)
Tolerance: 2 %
Test Frequency: 50 MHz
Core Material: Ceramic
Military Standard: Not
Self Resonant Frequency: 2.5 GHz
DC Current: 1 A
Height: 2.03 mm
Width: 2.79 mm
Categories: Fixed Inductors
DC Resistance (DCR): 110 mΩ
Case / Package: 1008
Alternative Parts (Cross-Reference): 0805HT-18NTGLB; 0805HT-18NTGLC; 1206CS-180XGLB; LQW18AN18NG10D; LQW15AN18NG80D; LQW15AN17NG80D1008CS180XGLC;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 2.79 mm
Lead Free: Contains Lead
Max DC Current: 1 A
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Case Code (Imperial): 1008
Q Factor: 50

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1008CS-180XGLC 959259-1008CS-180XGLC
Product Name SMD 1A 2.5GHz Inductor and Choke Fixed Inductors - 1008CS-180XGLC
Core Material Ceramic
Inductance Range 0.0180 microH 0.0180 microH
Inductance Tolerance 2 (+/- %)
Mounting Option Surface Mount Technology
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1620265 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Fixed Inductors - 1674-CL0402-2684JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details