Coilcraft, Inc. Automotive 2.7uH 7.9MHz 0.29A Inductor and Choke 1008CS-272XJLC

Description
Inductor RF Chip Unshielded Wirewound 2.7uH 5% 7.9MHz 22Q-Factor Ceramic 0.29A 3.2Ohm DCR 1008 Automotive T/R Product overview: 1008CS-272XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.7uH, 7.9MHz, 0.29A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.7uH, 7.9MHz, 0.29A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008CS-272XJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Wirewound 2.7uH 5% 7.9MHz 22Q-Factor Ceramic 0.29A 3.2Ohm DCR 1008 Automotive T/R Product overview: 1008CS-272XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.7uH, 7.9MHz, 0.29A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.7uH, 7.9MHz, 0.29A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008CS-272XJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 2.7uH 7.9MHz 0.29A Inductor and Choke - 71-1008CS-272XJLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.7uH 7.9MHz 0.29A Inductor and Choke
71-1008CS-272XJLC
Automotive 2.7uH 7.9MHz 0.29A Inductor and Choke 71-1008CS-272XJLC
Inductor RF Chip Unshielded Wirewound 2.7uH 5% 7.9MHz 22Q-Factor Ceramic 0.29A 3.2Ohm DCR 1008 Automotive T/R Product overview: 1008CS-272XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.7uH, 7.9MHz, 0.29A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.7uH, 7.9MHz, 0.29A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008CS-272XJLC can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 2.7uH 5% 7.9MHz 22Q-Factor Ceramic 0.29A 3.2Ohm DCR 1008 Automotive T/R Product overview: 1008CS-272XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.7uH, 7.9MHz, 0.29A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.7uH, 7.9MHz, 0.29A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008CS-272XJLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Inductors - SMD 1008 2.7uH Unshld 5% 290mA 3.2Ohms AECQ2

RF Inductors - SMD 1008 2.7uH Unshld 5% 290mA 3.2Ohms AECQ2

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 71-1008CS-272XJLC 1008CS-272XJLC
Product Name Automotive 2.7uH 7.9MHz 0.29A Inductor and Choke Inductors
Core Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678489 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details