Coilcraft, Inc. Automotive 0.33uH 25MHz 0.45A Inductor and Choke 1008CS-331XJLC

Description
Inductor RF Chip Unshielded Wirewound 0.33uH 5% 25MHz 45Q-Factor Ceramic 0.45A 1.05Ohm DCR 1008 Automotive T/R Product overview: 1008CS-331XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uH, 25MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.33uH, 25MHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008CS-331XJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Wirewound 0.33uH 5% 25MHz 45Q-Factor Ceramic 0.45A 1.05Ohm DCR 1008 Automotive T/R Product overview: 1008CS-331XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uH, 25MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.33uH, 25MHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008CS-331XJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.33uH 25MHz 0.45A Inductor and Choke - 71-1008CS-331XJLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.33uH 25MHz 0.45A Inductor and Choke
71-1008CS-331XJLC
Automotive 0.33uH 25MHz 0.45A Inductor and Choke 71-1008CS-331XJLC
Inductor RF Chip Unshielded Wirewound 0.33uH 5% 25MHz 45Q-Factor Ceramic 0.45A 1.05Ohm DCR 1008 Automotive T/R Product overview: 1008CS-331XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uH, 25MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.33uH, 25MHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008CS-331XJLC can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.33uH 5% 25MHz 45Q-Factor Ceramic 0.45A 1.05Ohm DCR 1008 Automotive T/R Product overview: 1008CS-331XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uH, 25MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.33uH, 25MHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008CS-331XJLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1008CS-331XJLC - 1034140-1008CS-331XJLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1008CS-331XJLC
1034140-1008CS-331XJLC
Fixed Inductors - 1008CS-331XJLC 1034140-1008CS-331XJLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034140-1008CS-331XJ LC Termination: SMD/SMT Length: 2.92 mm Inductance: 330 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 25 MHz Core Material: Ceramic Self Resonant Frequency: 570 MHz Height: 2.03 mm Width: 2.79 mm Categories: Fixed Inductors DC Resistance (DCR): 1.05 Ω Case / Package: 1008 Alternative Parts (Cross-Reference): LQW2UASR33J00L; AISC-1008-R33J-T; MLF1005VR33JT000; MLF1608DR33JTD25; 1008HT-R33TJLC; 1008HT-R33TJLB1008CS 331XJLC; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 450 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 45

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034140-1008CS-331XJLC
Termination: SMD/SMT
Length: 2.92 mm
Inductance: 330 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 25 MHz
Core Material: Ceramic
Self Resonant Frequency: 570 MHz
Height: 2.03 mm
Width: 2.79 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1.05 Ω
Case / Package: 1008
Alternative Parts (Cross-Reference): LQW2UASR33J00L; AISC-1008-R33J-T; MLF1005VR33JT000; MLF1608DR33JTD25; 1008HT-R33TJLC; 1008HT-R33TJLB1008CS331XJLC;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 450 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 45

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1008CS-331XJLC 1034140-1008CS-331XJLC
Product Name Automotive 0.33uH 25MHz 0.45A Inductor and Choke Fixed Inductors - 1008CS-331XJLC
Core Material Ceramic
Inductance Range 0.3300 microH 0.3300 microH
Inductance Tolerance 5 (+/- %)
Mounting Option Surface Mount Technology
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-47N 0201HL-47NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1730031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details