Coilcraft, Inc. Automotive 1uH 25MHz 0.37A Inductor and Choke 1008CS-102XGBC

Description
Inductor RF Chip Unshielded Wirewound 1uH 2% 25MHz 35Q-Factor Ceramic 0.37A 1.75Ohm DCR 1008 Automotive T/R Product overview: 1008CS-102XGBC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 25MHz, 0.37A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 25MHz, 0.37A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008CS-102XGBC can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inductor RF Chip Unshielded Wirewound 1uH 2% 25MHz 35Q-Factor Ceramic 0.37A 1.75Ohm DCR 1008 Automotive T/R Product overview: 1008CS-102XGBC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 25MHz, 0.37A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 25MHz, 0.37A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008CS-102XGBC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 1uH 25MHz 0.37A Inductor and Choke - 71-1008CS-102XGBC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1uH 25MHz 0.37A Inductor and Choke
71-1008CS-102XGBC
Automotive 1uH 25MHz 0.37A Inductor and Choke 71-1008CS-102XGBC
Inductor RF Chip Unshielded Wirewound 1uH 2% 25MHz 35Q-Factor Ceramic 0.37A 1.75Ohm DCR 1008 Automotive T/R Product overview: 1008CS-102XGBC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 25MHz, 0.37A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 25MHz, 0.37A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008CS-102XGBC can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 1uH 2% 25MHz 35Q-Factor Ceramic 0.37A 1.75Ohm DCR 1008 Automotive T/R Product overview: 1008CS-102XGBC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 25MHz, 0.37A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 25MHz, 0.37A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008CS-102XGBC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-1008CS-102XGBC
Product Name Automotive 1uH 25MHz 0.37A Inductor and Choke
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Filters - Common Mode Chokes - 1059200-DFK-25-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
2 suppliers