Coilcraft, Inc. Fixed Inductors - 1008CS-470XJLC 1008CS-470XJLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983635-1008CS-470XJL C Termination: SMD/SMT Length: 2.92 mm Inductance: 47 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 50 MHz Core Material: Ceramic Self Resonant Frequency: 1.5 GHz Height: 2.03 mm Width: 2.79 mm Categories: Fixed Inductors DC Resistance (DCR): 160 mΩ Case / Package: 1008 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 1 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 65
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983635-1008CS-470XJL C Termination: SMD/SMT Length: 2.92 mm Inductance: 47 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 50 MHz Core Material: Ceramic Self Resonant Frequency: 1.5 GHz Height: 2.03 mm Width: 2.79 mm Categories: Fixed Inductors DC Resistance (DCR): 160 mΩ Case / Package: 1008 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 1 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008CS-470XJLC - 983635-1008CS-470XJLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1008CS-470XJLC
983635-1008CS-470XJLC
Fixed Inductors - 1008CS-470XJLC 983635-1008CS-470XJLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983635-1008CS-470XJL C Termination: SMD/SMT Length: 2.92 mm Inductance: 47 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 50 MHz Core Material: Ceramic Self Resonant Frequency: 1.5 GHz Height: 2.03 mm Width: 2.79 mm Categories: Fixed Inductors DC Resistance (DCR): 160 mΩ Case / Package: 1008 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 1 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 65

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983635-1008CS-470XJLC
Termination: SMD/SMT
Length: 2.92 mm
Inductance: 47 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 50 MHz
Core Material: Ceramic
Self Resonant Frequency: 1.5 GHz
Height: 2.03 mm
Width: 2.79 mm
Categories: Fixed Inductors
DC Resistance (DCR): 160 mΩ
Case / Package: 1008
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 1 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 65

Buy Now
Automotive 0.047uH 50MHz 1A Inductor and Choke - 71-1008CS-470XJLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.047uH 50MHz 1A Inductor and Choke
71-1008CS-470XJLC
Automotive 0.047uH 50MHz 1A Inductor and Choke 71-1008CS-470XJLC
Inductor RF Chip Unshielded Wirewound 0.047uH 5% 50MHz 65Q-Factor Ceramic 1A 0.16Ohm DCR 1008 Automotive T/R Product overview: 1008CS-470XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uH, 50MHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.047uH, 50MHz, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008CS-470XJLC can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.047uH 5% 50MHz 65Q-Factor Ceramic 1A 0.16Ohm DCR 1008 Automotive T/R Product overview: 1008CS-470XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uH, 50MHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.047uH, 50MHz, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008CS-470XJLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 983635-1008CS-470XJLC 71-1008CS-470XJLC
Product Name Fixed Inductors - 1008CS-470XJLC Automotive 0.047uH 50MHz 1A Inductor and Choke
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
Inductance Range 0.0470 microH 0.0470 microH
DCR 0.1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1uH 663Ohm 7.9MHz Inductor and Choke - 71-0603AF-102XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Rod Core Inductor - RC-11 - Triad Magnetics
Specs
Technology Standard
Inductance Range 75 microH
DCR 0.0700 ohms
View Details
3 suppliers
Common Mode Chokes - 486-5734-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details