Coilcraft, Inc. 0805USB Series Common Mode Choke 0805USB-421 0805USB-421MLC

Description
Our 0805USB Series was designed for common mode noise suppression in high-speed differential signal lines (USB2.0, IEEE1394, and LVDS) and provide up to 3.4 GHz differential mode 3 dB cutoff frequency. They provide up to 2 kOhms common mode peak impedance and more than 30 dB common mode noise attenuation. For common mode noise suppression in high speed differential signal lines: USB2.0, IEEE1394, LVDS, etc. For USB 3.x applications, consider our 0603USB, 0805USBF or 0805USBN series Up to 3.4 GHz differential mode 3 dB cutoff frequency Up to 2 kOhms common mode peak impedance and more than 30 dB common mode noise attenuation Refer to Designing Common Mode Filters for design guidance. Need parts for space, military or other critical applications? See Coilcraft AR336FRA Series | See Coilcraft CP336FRA Series
Request a Quote Datasheet
Description
Our 0805USB Series was designed for common mode noise suppression in high-speed differential signal lines (USB2.0, IEEE1394, and LVDS) and provide up to 3.4 GHz differential mode 3 dB cutoff frequency. They provide up to 2 kOhms common mode peak impedance and more than 30 dB common mode noise attenuation. For common mode noise suppression in high speed differential signal lines: USB2.0, IEEE1394, LVDS, etc. For USB 3.x applications, consider our 0603USB, 0805USBF or 0805USBN series Up to 3.4 GHz differential mode 3 dB cutoff frequency Up to 2 kOhms common mode peak impedance and more than 30 dB common mode noise attenuation Refer to Designing Common Mode Filters for design guidance. Need parts for space, military or other critical applications? See Coilcraft AR336FRA Series | See Coilcraft CP336FRA Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0805USB Series Common Mode Choke - 0805USB-421 0805USB-421MLC - Coilcraft, Inc.
Cary, IL, USA
0805USB Series Common Mode Choke
0805USB-421 0805USB-421MLC
0805USB Series Common Mode Choke 0805USB-421 0805USB-421MLC
Our 0805USB Series was designed for common mode noise suppression in high-speed differential signal lines (USB2.0, IEEE1394, and LVDS) and provide up to 3.4 GHz differential mode 3 dB cutoff frequency. They provide up to 2 kOhms common mode peak impedance and more than 30 dB common mode noise attenuation. For common mode noise suppression in high speed differential signal lines: USB2.0, IEEE1394, LVDS, etc. For USB 3.x applications, consider our 0603USB, 0805USBF or 0805USBN series Up to 3.4 GHz differential mode 3 dB cutoff frequency Up to 2 kOhms common mode peak impedance and more than 30 dB common mode noise attenuation Refer to Designing Common Mode Filters for design guidance. Need parts for space, military or other critical applications? See Coilcraft AR336FRA Series | See Coilcraft CP336FRA Series

Our 0805USB Series was designed for common mode noise suppression in high-speed differential signal lines (USB2.0, IEEE1394, and LVDS) and provide up to 3.4 GHz differential mode 3 dB cutoff frequency. They provide up to 2 kOhms common mode peak impedance and more than 30 dB common mode noise attenuation.

  • For common mode noise suppression in high speed differential signal lines: USB2.0, IEEE1394, LVDS, etc.
  • For USB 3.x applications, consider our 0603USB, 0805USBF or 0805USBN series
  • Up to 3.4 GHz differential mode 3 dB cutoff frequency
  • Up to 2 kOhms common mode peak impedance and more than 30 dB common mode noise attenuation

Refer to Designing Common Mode Filters for design guidance.


Need parts for space, military or other critical applications?
See Coilcraft AR336FRA Series | See Coilcraft CP336FRA Series

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number 0805USB-421 0805USB-421MLC
Product Name 0805USB Series Common Mode Choke
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application Common Mode Choke; RF Choke
DCR 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0096uH 250MHz 0.28A Inductor and Choke - 71-0201DS-9N6XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0096 microH
Inductance Tolerance 5 (+/- %)
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N4 0201DS-2N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 5 (+/- %)
View Details
0402AF Ferrite Chip Inductors - 0402AF-391 0402AF-391XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details