The 0805PS series consists of shielded, high self-resonant frequency (SRF) power inductors with ceramic/ferrite cores, designed for high current handling and tight inductance tolerance. The 0805PS-152KRC variant has an inductance of 1.5 µH with ±10% tolerance, a DC resistance of 0.18 Ω, a typical SRF of 265 MHz, an Isat of 0.85 A, and an Irms of 1.3 A at 25°C. It is rated for operation from −40°C to +85°C ambient temperature with AEC-Q200 Grade 3 qualification. The part measures 2.03 mm × 1.27 mm × 1.02 mm and is packaged in 8 mm wide embossed plastic tape on 7″ reels with 1500 parts per reel. Termination is RoHS matte tin over nickel over silver-platinum-glas
Coilcraft 0805PS Series shielded power inductors offer a unique construction that achieves exceptionally high self resonant frequencies (SRFs). Full magnetic shielding assures the lowest possible EMI.
Need parts for space, military or other critical applications?
See Coilcraft ST336PHA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 0805PS-152 0805PS-152KRC |
| Product Name | 0805PS Series High SRF, High Current Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ceramic; Ferrite; Ceramic/Ferrite |
| Application | Power Choke |
| Inductance Range | 1.5 microH |
| DCR | 0.1800 ohms |