Coilcraft, Inc. Fixed Inductors - 0805LS-182XGLB 0805LS-182XGLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958190-0805LS-182XGL B Packaging: Cut Tape Termination: SMD/SMT Current Rating: 410 mA Length: 2.29 mm Inductance: 1.8 µH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 7.9 MHz Core Material: Ceramic, Ferrite Self Resonant Frequency: 246 MHz Height: 1.6 mm Weight: 5.499807 mg Width: 1.91 mm Categories: Fixed Inductors DC Resistance (DCR): 1.15 Ω Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): 0603LS-182XGLB; 0603LS-182XGLC; AISC-1008-1R8G-T; AISC-1008F-1R8G-T; 1008CS-182XGLC0805LS 182XGLB; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 410 mA RoHS: Compliant Min Operating Temperature: -40 °C Case Code (Imperial): 0805 REACH SVHC: No SVHC Q Factor: 20 Inductance Tolerance: 2 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958190-0805LS-182XGL B Packaging: Cut Tape Termination: SMD/SMT Current Rating: 410 mA Length: 2.29 mm Inductance: 1.8 µH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 7.9 MHz Core Material: Ceramic, Ferrite Self Resonant Frequency: 246 MHz Height: 1.6 mm Weight: 5.499807 mg Width: 1.91 mm Categories: Fixed Inductors DC Resistance (DCR): 1.15 Ω Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): 0603LS-182XGLB; 0603LS-182XGLC; AISC-1008-1R8G-T; AISC-1008F-1R8G-T; 1008CS-182XGLC0805LS 182XGLB; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 410 mA RoHS: Compliant Min Operating Temperature: -40 °C Case Code (Imperial): 0805 REACH SVHC: No SVHC Q Factor: 20 Inductance Tolerance: 2 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0805LS-182XGLB - 958190-0805LS-182XGLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0805LS-182XGLB
958190-0805LS-182XGLB
Fixed Inductors - 0805LS-182XGLB 958190-0805LS-182XGLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958190-0805LS-182XGL B Packaging: Cut Tape Termination: SMD/SMT Current Rating: 410 mA Length: 2.29 mm Inductance: 1.8 µH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 7.9 MHz Core Material: Ceramic, Ferrite Self Resonant Frequency: 246 MHz Height: 1.6 mm Weight: 5.499807 mg Width: 1.91 mm Categories: Fixed Inductors DC Resistance (DCR): 1.15 Ω Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): 0603LS-182XGLB; 0603LS-182XGLC; AISC-1008-1R8G-T; AISC-1008F-1R8G-T; 1008CS-182XGLC0805LS 182XGLB; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 410 mA RoHS: Compliant Min Operating Temperature: -40 °C Case Code (Imperial): 0805 REACH SVHC: No SVHC Q Factor: 20 Inductance Tolerance: 2 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958190-0805LS-182XGLB
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 410 mA
Length: 2.29 mm
Inductance: 1.8 µH
Mounting: SMD (SMT)
Tolerance: 2 %
Test Frequency: 7.9 MHz
Core Material: Ceramic, Ferrite
Self Resonant Frequency: 246 MHz
Height: 1.6 mm
Weight: 5.499807 mg
Width: 1.91 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1.15 Ω
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): 0603LS-182XGLB; 0603LS-182XGLC; AISC-1008-1R8G-T; AISC-1008F-1R8G-T; 1008CS-182XGLC0805LS182XGLB;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 410 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Case Code (Imperial): 0805
REACH SVHC: No SVHC
Q Factor: 20
Inductance Tolerance: 2 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 958190-0805LS-182XGLB
Product Name Fixed Inductors - 0805LS-182XGLB
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 1.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE18NJ - 1108431-KQ0805TE18NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2825JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-4N7 0201HT-4N7XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details