Coilcraft, Inc. Fixed Inductors - 0908SQ-22NJLB 0908SQ-22NJLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1128144-0908SQ-22NJL B Packaging: Cut Tape Termination: SMD/SMT Current Rating: 4.4 A Length: 2.79 mm Inductance: 21.5 nH Tolerance: 5 % Test Frequency: 400 MHz Core Material: Air Self Resonant Frequency: 3.7 GHz Height: 2.03 mm Width: 2.29 mm Categories: Fixed Inductors DC Resistance (DCR): 9 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 4.4 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 4.4 A REACH SVHC: No SVHC Q Factor: 130 Inductance Tolerance: 5 % Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1128144-0908SQ-22NJL B Packaging: Cut Tape Termination: SMD/SMT Current Rating: 4.4 A Length: 2.79 mm Inductance: 21.5 nH Tolerance: 5 % Test Frequency: 400 MHz Core Material: Air Self Resonant Frequency: 3.7 GHz Height: 2.03 mm Width: 2.29 mm Categories: Fixed Inductors DC Resistance (DCR): 9 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 4.4 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 4.4 A REACH SVHC: No SVHC Q Factor: 130 Inductance Tolerance: 5 % Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0908SQ-22NJLB - 1128144-0908SQ-22NJLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0908SQ-22NJLB
1128144-0908SQ-22NJLB
Fixed Inductors - 0908SQ-22NJLB 1128144-0908SQ-22NJLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1128144-0908SQ-22NJL B Packaging: Cut Tape Termination: SMD/SMT Current Rating: 4.4 A Length: 2.79 mm Inductance: 21.5 nH Tolerance: 5 % Test Frequency: 400 MHz Core Material: Air Self Resonant Frequency: 3.7 GHz Height: 2.03 mm Width: 2.29 mm Categories: Fixed Inductors DC Resistance (DCR): 9 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 4.4 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 4.4 A REACH SVHC: No SVHC Q Factor: 130 Inductance Tolerance: 5 % Max Operating Temperature: 125 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1128144-0908SQ-22NJLB
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 4.4 A
Length: 2.79 mm
Inductance: 21.5 nH
Tolerance: 5 %
Test Frequency: 400 MHz
Core Material: Air
Self Resonant Frequency: 3.7 GHz
Height: 2.03 mm
Width: 2.29 mm
Categories: Fixed Inductors
DC Resistance (DCR): 9 mΩ
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 4.4 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 4.4 A
REACH SVHC: No SVHC
Q Factor: 130
Inductance Tolerance: 5 %
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1128144-0908SQ-22NJLB
Product Name Fixed Inductors - 0908SQ-22NJLB
Technology Standard
Configuration Fixed
Inductance Range 0.0215 microH
Inductance Tolerance 5 (+/- %)
DCR 0.0090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N3 0201DS-1N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Molded SMD Inductors - 2176738-4 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0018 microH
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 486-3139-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details