Coilcraft, Inc. Automotive 0.056uH 200MHz 0.5A Inductor and Choke 0805CS-560XGLC

Description
Inductor RF Chip Unshielded Wirewound 0.056uH 2% 200MHz 60Q-Factor Ceramic 0.5A 0.34Ohm DCR 0805 Automotive T/R Product overview: 0805CS-560XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.056uH, 200MHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.056uH, 200MHz, 0.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805CS-560XGLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Wirewound 0.056uH 2% 200MHz 60Q-Factor Ceramic 0.5A 0.34Ohm DCR 0805 Automotive T/R Product overview: 0805CS-560XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.056uH, 200MHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.056uH, 200MHz, 0.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805CS-560XGLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.056uH 200MHz 0.5A Inductor and Choke - 71-0805CS-560XGLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.056uH 200MHz 0.5A Inductor and Choke
71-0805CS-560XGLC
Automotive 0.056uH 200MHz 0.5A Inductor and Choke 71-0805CS-560XGLC
Inductor RF Chip Unshielded Wirewound 0.056uH 2% 200MHz 60Q-Factor Ceramic 0.5A 0.34Ohm DCR 0805 Automotive T/R Product overview: 0805CS-560XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.056uH, 200MHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.056uH, 200MHz, 0.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805CS-560XGLC can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.056uH 2% 200MHz 60Q-Factor Ceramic 0.5A 0.34Ohm DCR 0805 Automotive T/R Product overview: 0805CS-560XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.056uH, 200MHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.056uH, 200MHz, 0.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805CS-560XGLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Inductors - SMD 0805 56nH Unshld 2% 340mOhms AEC-Q200

RF Inductors - SMD 0805 56nH Unshld 2% 340mOhms AEC-Q200

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 71-0805CS-560XGLC 0805CS-560XGLC
Product Name Automotive 0.056uH 200MHz 0.5A Inductor and Choke Inductors
Core Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Inductance Choke, 3-phase - DKLP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 to 50000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 4-1624113-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1200 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details