Coilcraft, Inc. Automotive 0.00385uH 800MHz 1.6A Inductor and Choke 0906-4JLC

Description
Inductor RF Wirewound 0.00385uH 5% 800MHz 100Q-Factor Air 1.6A 0.006Ohm DCR Automotive T/R Product overview: 0906-4JLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.00385uH, 800MHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.00385uH, 800MHz, 1.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0906-4JLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Wirewound 0.00385uH 5% 800MHz 100Q-Factor Air 1.6A 0.006Ohm DCR Automotive T/R Product overview: 0906-4JLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.00385uH, 800MHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.00385uH, 800MHz, 1.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0906-4JLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.00385uH 800MHz 1.6A Inductor and Choke - 71-0906-4JLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.00385uH 800MHz 1.6A Inductor and Choke
71-0906-4JLC
Automotive 0.00385uH 800MHz 1.6A Inductor and Choke 71-0906-4JLC
Inductor RF Wirewound 0.00385uH 5% 800MHz 100Q-Factor Air 1.6A 0.006Ohm DCR Automotive T/R Product overview: 0906-4JLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.00385uH, 800MHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.00385uH, 800MHz, 1.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0906-4JLC can be used for catalog matching and distributor lookup.

Inductor RF Wirewound 0.00385uH 5% 800MHz 100Q-Factor Air 1.6A 0.006Ohm DCR Automotive T/R Product overview: 0906-4JLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.00385uH, 800MHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.00385uH, 800MHz, 1.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0906-4JLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 0906-4JLC - 1129562-0906-4JLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0906-4JLC
1129562-0906-4JLC
Fixed Inductors - 0906-4JLC 1129562-0906-4JLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129562-0906-4JLC Termination: SMD/SMT Length: 2.41 mm Inductance: 3.85 nH Tolerance: 5 % Test Frequency: 800 MHz Core Material: Air Self Resonant Frequency: 7.5 GHz Height: 1.52 mm Width: 3.43 mm Categories: Fixed Inductors DC Resistance (DCR): 6 mΩ Case / Package: 0906 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 1.6 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 100 Max Operating Temperature: 125 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1129562-0906-4JLC
Termination: SMD/SMT
Length: 2.41 mm
Inductance: 3.85 nH
Tolerance: 5 %
Test Frequency: 800 MHz
Core Material: Air
Self Resonant Frequency: 7.5 GHz
Height: 1.52 mm
Width: 3.43 mm
Categories: Fixed Inductors
DC Resistance (DCR): 6 mΩ
Case / Package: 0906
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 1.6 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 100
Max Operating Temperature: 125 °C

Buy Now
Inductors - 0906-4JLC - ODG (Origin Data Global)
Shenzhen, China
Inductors
0906-4JLC
Inductors 0906-4JLC
RF Inductors - SMD 3.85nH Unshld 5% 1.6A 6mOhms

RF Inductors - SMD 3.85nH Unshld 5% 1.6A 6mOhms

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-0906-4JLC 1129562-0906-4JLC 0906-4JLC
Product Name Automotive 0.00385uH 800MHz 1.6A Inductor and Choke Fixed Inductors - 0906-4JLC Inductors
Core Material Air
Inductance Range 0.0039 microH 0.0039 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data