Coilcraft, Inc. Fixed Inductors - 0908SQ-17NGLC 0908SQ-17NGLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983630-0908SQ-17NGLC Termination: SMD/SMT Length: 2.41 mm Inductance: 16.6 nH Tolerance: 2 % Test Frequency: 400 MHz Core Material: Air Self Resonant Frequency: 3.4 GHz Height: 2.03 mm Width: 2.29 mm Categories: Fixed Inductors DC Resistance (DCR): 8 mΩ Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 4.4 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 130
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983630-0908SQ-17NGLC Termination: SMD/SMT Length: 2.41 mm Inductance: 16.6 nH Tolerance: 2 % Test Frequency: 400 MHz Core Material: Air Self Resonant Frequency: 3.4 GHz Height: 2.03 mm Width: 2.29 mm Categories: Fixed Inductors DC Resistance (DCR): 8 mΩ Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 4.4 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 130
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0908SQ-17NGLC - 983630-0908SQ-17NGLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0908SQ-17NGLC
983630-0908SQ-17NGLC
Fixed Inductors - 0908SQ-17NGLC 983630-0908SQ-17NGLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983630-0908SQ-17NGLC Termination: SMD/SMT Length: 2.41 mm Inductance: 16.6 nH Tolerance: 2 % Test Frequency: 400 MHz Core Material: Air Self Resonant Frequency: 3.4 GHz Height: 2.03 mm Width: 2.29 mm Categories: Fixed Inductors DC Resistance (DCR): 8 mΩ Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 4.4 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 130

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983630-0908SQ-17NGLC
Termination: SMD/SMT
Length: 2.41 mm
Inductance: 16.6 nH
Tolerance: 2 %
Test Frequency: 400 MHz
Core Material: Air
Self Resonant Frequency: 3.4 GHz
Height: 2.03 mm
Width: 2.29 mm
Categories: Fixed Inductors
DC Resistance (DCR): 8 mΩ
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 4.4 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 130

Buy Now
0.0166uH 400MHz 4.4A Inductor and Choke - 71-0908SQ-17NGLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.0166uH 400MHz 4.4A Inductor and Choke
71-0908SQ-17NGLC
0.0166uH 400MHz 4.4A Inductor and Choke 71-0908SQ-17NGLC
Inductor RF Wirewound 0.0166uH 2% 400MHz 130Q-Factor Air 4.4A 0.008Ohm DCR T/R Product overview: 0908SQ-17NGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0166uH, 400MHz, 4.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0166uH, 400MHz, 4.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0908SQ-17NGLC can be used for catalog matching and distributor lookup.

Inductor RF Wirewound 0.0166uH 2% 400MHz 130Q-Factor Air 4.4A 0.008Ohm DCR T/R Product overview: 0908SQ-17NGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0166uH, 400MHz, 4.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0166uH, 400MHz, 4.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0908SQ-17NGLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors 0908SQ-17NGLC
RF Inductors - SMD 16.6nH Unshld 2% 4.4A 8mOhms

RF Inductors - SMD 16.6nH Unshld 2% 4.4A 8mOhms

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 983630-0908SQ-17NGLC 71-0908SQ-17NGLC 0908SQ-17NGLC
Product Name Fixed Inductors - 0908SQ-17NGLC 0.0166uH 400MHz 4.4A Inductor and Choke Inductors
Technology Standard
Configuration Fixed
Inductance Range 0.0166 microH 0.0166 microH
DCR 0.0080 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8120-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details