Coilcraft, Inc. 0.0273uH 400MHz 4.4A Inductor and Choke 0908SQ-27NGLC

Description
Inductor RF Wirewound 0.0273uH 2% 400MHz 130Q-Factor Air 4.4A 0.01Ohm DCR T/R Product overview: 0908SQ-27NGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0273uH, 400MHz, 4.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0273uH, 400MHz, 4.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0908SQ-27NGLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Wirewound 0.0273uH 2% 400MHz 130Q-Factor Air 4.4A 0.01Ohm DCR T/R Product overview: 0908SQ-27NGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0273uH, 400MHz, 4.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0273uH, 400MHz, 4.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0908SQ-27NGLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.0273uH 400MHz 4.4A Inductor and Choke - 71-0908SQ-27NGLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.0273uH 400MHz 4.4A Inductor and Choke
71-0908SQ-27NGLC
0.0273uH 400MHz 4.4A Inductor and Choke 71-0908SQ-27NGLC
Inductor RF Wirewound 0.0273uH 2% 400MHz 130Q-Factor Air 4.4A 0.01Ohm DCR T/R Product overview: 0908SQ-27NGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0273uH, 400MHz, 4.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0273uH, 400MHz, 4.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0908SQ-27NGLC can be used for catalog matching and distributor lookup.

Inductor RF Wirewound 0.0273uH 2% 400MHz 130Q-Factor Air 4.4A 0.01Ohm DCR T/R Product overview: 0908SQ-27NGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0273uH, 400MHz, 4.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0273uH, 400MHz, 4.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0908SQ-27NGLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 0908SQ-27NGLC - 1125463-0908SQ-27NGLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0908SQ-27NGLC
1125463-0908SQ-27NGLC
Fixed Inductors - 0908SQ-27NGLC 1125463-0908SQ-27NGLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1125463-0908SQ-27NGL C Termination: SMD/SMT Length: 3.18 mm Inductance: 27.3 nH Tolerance: 2 % Test Frequency: 400 MHz Core Material: Air Self Resonant Frequency: 3.2 GHz Height: 2.03 mm Width: 2.29 mm Categories: Fixed Inductors DC Resistance (DCR): 10 mΩ Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 4.4 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 130 Max Operating Temperature: 125 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1125463-0908SQ-27NGLC
Termination: SMD/SMT
Length: 3.18 mm
Inductance: 27.3 nH
Tolerance: 2 %
Test Frequency: 400 MHz
Core Material: Air
Self Resonant Frequency: 3.2 GHz
Height: 2.03 mm
Width: 2.29 mm
Categories: Fixed Inductors
DC Resistance (DCR): 10 mΩ
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 4.4 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 130
Max Operating Temperature: 125 °C

Buy Now
Inductors 0908SQ-27NGLC
RF Inductors - SMD 27.3nH Unshld 2% 4.4A 10mOhms

RF Inductors - SMD 27.3nH Unshld 2% 4.4A 10mOhms

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-0908SQ-27NGLC 1125463-0908SQ-27NGLC 0908SQ-27NGLC
Product Name 0.0273uH 400MHz 4.4A Inductor and Choke Fixed Inductors - 0908SQ-27NGLC Inductors
Core Material Air
Inductance Range 0.0273 microH 0.0273 microH
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-0103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 0.0027uH 250MHz 0.64A Inductor and Choke - 71-0402CS-2N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0027 microH
Inductance Tolerance 5 (+/- %)
View Details