The 0805PS-104KRC is a shielded surface mount inductor from the 0805PS series, designed for high self-resonant frequency and high current handling in power applications. It measures 2.03 mm × 1.27 mm × 1.02 mm with a ceramic/ferrite core and matte tin terminations over nickel and silver-platinum-glas
Coilcraft 0805PS Series shielded power inductors offer a unique construction that achieves exceptionally high self resonant frequencies (SRFs). Full magnetic shielding assures the lowest possible EMI.
Need parts for space, military or other critical applications?
See Coilcraft ST336PHA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 0805PS-104 0805PS-104KRC |
| Product Name | 0805PS Series High SRF, High Current Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ceramic; Ferrite; Ceramic/Ferrite |
| Application | Power Choke |
| Inductance Range | 100 microH |
| DCR | 7 ohms |