Coilcraft, Inc. Fixed Inductors - 0805PS-224KLC 0805PS-224KLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1158949-0805PS-224KL C Termination: SMD/SMT Length: 3.38 mm Shielding: Shielded Inductance: 220 µH Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 5 MHz Height: 2 mm Width: 3 mm Categories: Fixed Inductors DC Resistance (DCR): 13.71 Ω Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 140 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 32 Max Operating Temperature: 65 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1158949-0805PS-224KL C Termination: SMD/SMT Length: 3.38 mm Shielding: Shielded Inductance: 220 µH Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 5 MHz Height: 2 mm Width: 3 mm Categories: Fixed Inductors DC Resistance (DCR): 13.71 Ω Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 140 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 32 Max Operating Temperature: 65 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0805PS-224KLC - 1158949-0805PS-224KLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0805PS-224KLC
1158949-0805PS-224KLC
Fixed Inductors - 0805PS-224KLC 1158949-0805PS-224KLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1158949-0805PS-224KL C Termination: SMD/SMT Length: 3.38 mm Shielding: Shielded Inductance: 220 µH Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 5 MHz Height: 2 mm Width: 3 mm Categories: Fixed Inductors DC Resistance (DCR): 13.71 Ω Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 140 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 32 Max Operating Temperature: 65 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1158949-0805PS-224KLC
Termination: SMD/SMT
Length: 3.38 mm
Shielding: Shielded
Inductance: 220 µH
Tolerance: 10 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 5 MHz
Height: 2 mm
Width: 3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 13.71 Ω
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 140 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 32
Max Operating Temperature: 65 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1158949-0805PS-224KLC
Product Name Fixed Inductors - 0805PS-224KLC
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22000 microH
Q Factor 50
View Details
Fixed Inductors - 1674-CL1008-2184JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details