Ellsworth Adhesives Datasheets for Thread Lockers and Retainers
Thread lockers and retainers render threaded fasteners immovable. They are used mainly with devices that are subject to transverse and axial loads that may lead to vibrational loosening.
Thread Lockers and Retainers: Learn more
Product Name | Notes |
---|---|
Henkel Loctite 078 Threadlocker is a one component, low strength, low viscosity, acrylic adhesive. Used to lock and seal fine threaded studs in a wide variety of applications where very... | |
Henkel Loctite 079 Threadlocker is a one component, low strength, medium viscosity, acrylic adhesive. Used to lock and seal nuts, bolts, and studs in a wide variety of applications where... | |
Henkel Loctite 080 Threadlocker is a one component, low strength, low viscosity, acrylic adhesive. Used to lock and seal fine threaded nuts, bolts and studs in a wide variety of... | |
Henkel Loctite 083 Threadlocker is a one component, medium strength, medium viscosity, acrylic adhesive; it has fluorescence and a medium viscosity. This product complies to MIL-S-22473. 50 mL Bottle. | |
Henkel Loctite 084 Threadlocker is a one component, medium strength, low viscosity, acrylic adhesive. Used to lock and seal fine threaded nuts, bolts and studs in a wide variety of... | |
Henkel Loctite 085 Threadlocker is a one component, medium strength, medium viscosity, acrylic adhesive. Used to lock and seal fine threaded nuts, bolts and studs in a wide variety of... | |
Henkel Loctite 087 Threadlocker is a one component, high strength, medium viscosity, acrylic adhesive. Used to lock and seal large coarse threaded nuts, bolts and studs in a wide variety... | |
Henkel Loctite 088 Threadlocker is a one component, high strength, low viscosity, acrylic adhesive. Used to lock and seal fine threaded nuts, bolts and studs in a wide variety of... | |
Henkel Loctite 089 Threadlocker is a one component, high strength, low viscosity, acrylic adhesive. Used to lock and seal fine threaded nuts, bolts and studs in a wide variety of... | |
Henkel Loctite 220 Blue Threadlocker is a low strength anaerobic material designed for the locking and sealing of threaded fasteners which require normal disassembly with standard hand tools. 10 mL... | |
Henkel Loctite 220 Blue Threadlocker is a low strength anaerobic material designed for the locking and sealing of threaded fasteners which require normal disassembly with standard hand tools. 50 mL... | |
Henkel Loctite 220 Threadlocker is a one component, UV curing acrylic adhesive designed for the locking and sealing of threaded fasteners which require normal disassembly with standard hand tools. 250... | |
Henkel Loctite 222 Threadlocker is a one component anaerobic material designed for the locking and sealing of threaded fasteners which require easy disassembly with standard hand tools. 10 mL Bottle. | |
Henkel Loctite 222 Threadlocker is a one component anaerobic material designed for the locking and sealing of threaded fasteners which require easy disassembly with standard hand tools. 50 mL Bottle. | |
Henkel Loctite 222MS Threadlocker is a one component acrylic adhesive designed for the locking and sealing of threaded fasteners that require easy disassembly with standard hand tools. This product complies... | |
Henkel Loctite 242 Blue Threadlocker is designed for locking and sealing of threaded fasteners which require normal disassembly with standard hand tools. This product complies to MIL-S-46163A. 1 L Bottle. | |
Henkel Loctite 242 Blue Threadlocker is designed for locking and sealing of threaded fasteners which require normal disassembly with standard hand tools. This product complies to MIL-S-46163A. 1/2 mL Capsule. | |
Henkel Loctite 242 Blue Threadlocker is designed for locking and sealing of threaded fasteners which require normal disassembly with standard hand tools. This product complies to MIL-S-46163A. 10 mL Bottle. | |
Henkel Loctite 242 Blue Threadlocker is designed for locking and sealing of threaded fasteners which require normal disassembly with standard hand tools. This product complies to MIL-S-46163A. 250 mL Bottle. | |
Henkel Loctite 242 Blue Threadlocker is designed for locking and sealing of threaded fasteners which require normal disassembly with standard hand tools. This product complies to MIL-S-46163A. 50 mL Bottle. | |
Henkel Loctite 2422 Threadlocker Anaerobic Blue is a one component, medium strength, thixotropic viscosity, acrylic adhesive. It is designed for sealing and locking of threaded fasteners that require normal disassembly... | |
Henkel Loctite 243 Blue Threadlocker is a medium viscosity, medium strength anaerobic material designed for locking and sealing of threaded fastener which require normal disassembly with standard hand tools. It... | |
Henkel Loctite 246 Blue Threadlocker is a high temperature, medium strength anaerobic material designed for locking and sealing threaded fasteners. It is suitable for heavy duty applications where resistance to... | |
Henkel Loctite 262 Red Threadlocker is a one component acrylic adhesive designed for the permanent licking and sealing of threaded fasteners. Its thixotropic nature reduces the migration of liquid product... | |
Henkel Loctite 263 Red Threadlocker is a low viscosity, high strength anaerobic material designed for permanent locking and sealing of threaded fasteners. It offers high temperature performance and oil tolerance. | |
Henkel Loctite 266 Red Threadlocker is a one component, high strength, high temperature anaerobic material suitable for heavy duty applications such as bolts in transmissions, construction equipment, or railroad assemblies. | |
Henkel Loctite 268 Red Threadlocker is a high strength anaerobic material in a semisolid stick in a self-feeding stick applicator. It can be used on a variety of metal substrates... | |
Henkel Loctite 271 Red Threadlocker is a one component, high strength threadlocker designed for permanent locking and sealing of threaded fasteners. This product complies to MIL-S-46163A. 1 L Bottle. | |
Henkel Loctite 271 Red Threadlocker is a one component, high strength threadlocker designed for permanent locking and sealing of threaded fasteners. This product complies to MIL-S-46163A. 10 mL Bottle. | |
Henkel Loctite 271 Red Threadlocker is a one component, high strength threadlocker designed for permanent locking and sealing of threaded fasteners. This product complies to MIL-S-46163A. 250 mL Bottle. | |
Henkel Loctite 271 Red Threadlocker is a one component, high strength threadlocker designed for permanent locking and sealing of threaded fasteners. This product complies to MIL-S-46163A. 50 mL Bottle. | |
Henkel Loctite 272 Red Threadlocker is a one component, high strength, high temperature threadlocker that is designed for permanent locking and sealing of threaded fasteners. 1 L Bottle. | |
Henkel Loctite 272 Red Threadlocker is a one component, high strength, high temperature threadlocker that is designed for permanent locking and sealing of threaded fasteners. 250 mL Bottle. | |
Henkel Loctite 272 Red Threadlocker is a one component, high strength, high temperature threadlocker that is designed for permanent locking and sealing of threaded fasteners. 50 mL Bottle. | |
Henkel Loctite 2760 High Strength Threadlocker Red is a one component, acrylic, anaerobic threadlocker that cures quickly when confined in the absence of air between close-fitting metal surfaces. Ideal for... | |
Henkel Loctite 277 Red Threadlocker is a one component, anaerobic material designed for permanent locking and sealing of threaded fasteners. It cures when confined in the absences of air between... | |
Henkel Loctite 290 Green Threadlocker is a one component, low viscosity anaerobic material designed for locking and sealing of threaded fasteners. It can also fill porosity in welds, castings and... | |
Henkel Loctite 294 Green Threadlocker is a medium to high strength, wicking grade, anaerobic material designed for the locking and sealing of threaded fasteners. It cures when confined in the... | |
Henkel Loctite 425 is a low viscosity, fast curing, low strength cyanoacrylate adhesive for locking metal and plastic fasteners. It cures in less than 2 minutes on plated metal and... | |
Henkel Loctite 567 Low Strength Threadlocker Off-White is a one component, acrylic, anaerobic threadlocker designed for locking and sealing metal tapered threads and fittings. It provides high temperature performance and... | |
Henkel Loctite 577 Medium Strength Threadlocker Yellow is a one component, acrylic, anaerobic threadlocker designed for locking and sealing metal threaded pipes and fittings. The product cures when confined in... | |
Henkel Loctite 603 is a one component acrylic retaining compound that is designed for the bonding of cylindrical fitting parts, particularly where consistently clean surfaces cannot be assured. 50 mL... | |
Henkel Loctite 609 Retaining Compound is a low viscosity, rapid curing anaerobic adhesive for bonding cylindrical fitting parts. It prevents loosening and leakage from shock and vibration. This product complies... | |
Henkel Loctite 620 Retaining Compound is a high viscosity, medium to high strength anaerobic adhesive designed for bonding cylindrical fitting parts. Its typical applications include locating pines in radiator assemblies,... | |
Henkel Loctite 635 Retaining Compound is a high strength, high viscosity anaerobic adhesive designed for bonding cylindrical fitting parts. It prevents loosening and leakage from shock and vibration. This product... | |
Henkel Loctite 638 is a one component anaerobic retaining adhesive designed for the bonding of cylindrical fitting parts. It cures when confined in the absence of air between close fitting... | |
Henkel Loctite 640 Retaining Compound is a low viscosity, high strength acrylic adhesive designed for bonding cylindrical fitting parts. It prevents loosening and leakage from shock and vibration. This product... | |
Henkel Loctite 648 is a one component anaerobic retaining adhesive designed for the bonding of cylindrical fitting parts. It cures when confined in the absence of air between close fitting... | |
Henkel Loctite 660 is a high viscosity, high strength acrylic adhesive designed for the bonding of cylindrical fitting parts. It prevents loosening and leakage from shock and vibration. 50 mL... | |
Henkel Loctite 675 Retaining Compound is a low viscosity, general purpose adhesive used for bonding cylindrical fitting parts. This product complies to MIL-R-46082. 250 mL Bottle. | |
Henkel Loctite 680 Retaining Compound is a medium viscosity, high strength acrylic adhesive designed for bonding cylindrical fitting parts, particularly where low viscosity is required. It prevents loosening and leakage... | |
Henkel Loctite Dri 204™ RD Methacrylate Adhesive Pink is a one component, dry-to-the-touch, preapplied film for threaded fasteners. It is formulated to remain inert on the fastener until assembly of... | |
Henkel Loctite Dri 2045™ Methacrylate Adhesive is a two component, medium to high strength, pre-applied threadlocker designed to meet automotive specification requirements with good substrate compatibility. It is formulated for... | |
Permabond HH120 Threadlocker Anaerobic Adhesive is a fast curing, high viscosity threadlocker and sealant that is used for permanent assembly of locking screws, nuts, and bolts. It is also used... | |
Permabond HL126 Anaerobic Threadlocker Adhesive Green is a water thin product for locking pre-assembled parts through wicking action. It offers full cure at room temperature, environmental resistance, and prevents vibration... | |
Permabond HL126 Threadlocker Weld Sealant Anaerobic Adhesive is a low viscosity, water thin threadlocker and sealant that is used for sealing weld porosity and locking pre-assembled components through wicking. It... | |
Permabond HM118 Threadlocker Anaerobic Adhesive is a general purpose, non-drip, thixotropic threadlocker and sealant that is used for permanently locking screws, nuts, and bolts for machinery and equipment manufacturing. It... | |
Permabond HM128 Threadlocker Anaerobic Adhesive is a high strength, environmentally friendly adhesive that is used for permanent assembly and prevention of vibration loosening. It fully cures quickly at room temperature... | |
Permabond LM113 Low Strength Threadlocker Anaerobic Adhesive is a medium viscosity, fast curing liquid that is used for hydraulic fitting, locking small threaded fasteners, and preventing vibration loosening. It fully... | |
Permabond MM115 Threadlocker Anaerobic Adhesive is a medium strength, fast curing, general purpose threadlocker and sealant that is used for locking screws, nuts, and bolts for machinery and equipment manufacturing. | |
ResinLab TL5021 Violet is a one component, low viscosity, solvent-free, anaerobic threadlocking compound designed for filling spaces and surface irregularities between tightly mated cylindrical parts. Highly resistant to vibration, corrosion,... | |
ResinLab TL5022 Purple is a one component, medium viscosity, solvent-free, anaerobic threadlocking compound designed for filling spaces and surface irregularities between tightly mated cylindrical parts. Highly resistant to vibration, corrosion,... | |
ResinLab TL5041 Blue is a one component, low viscosity, solvent-free, anaerobic threadlocking compound designed for filling spaces and surface irregularities between tightly mated cylindrical parts. Highly resistant to vibration, corrosion,... | |
ResinLab TL5042 Blue is a one component, medium viscosity, solvent-free, anaerobic threadlocking compound designed for filling spaces and surface irregularities between tightly mated cylindrical parts. Highly resistant to vibration, corrosion,... | |
ResinLab TL5043 Blue is a one component, medium viscosity, solvent-free, anaerobic threadlocking compound designed for filling spaces and surface irregularities between tightly mated cylindrical parts. Highly resistant to vibration, corrosion,... | |
ResinLab TL5062 Red is a one component, medium viscosity, solvent-free, anaerobic threadlocking compound designed for filling spaces and surface irregularities between tightly mated cylindrical parts. Highly resistant to vibration, corrosion,... | |
ResinLab TL5071 Red is a one component, medium viscosity, solvent-free, anaerobic threadlocking compound designed for filling spaces and surface irregularities between tightly mated cylindrical parts. Highly resistant to vibration, corrosion,... | |
ResinLab TL5072 Red is a one component, high viscosity, solvent-free, anaerobic threadlocking compound designed for filling spaces and surface irregularities between tightly mated cylindrical parts. Highly resistant to vibration, corrosion,... | |
ResinLab TL5090 Green is a one component, low viscosity, solvent-free, anaerobic threadlocking compound designed for filling spaces and surface irregularities between tightly mated cylindrical parts. Highly resistant to vibration, corrosion,... |