Henkel Loctite 680 Retaining Compound is a medium viscosity, high strength acrylic adhesive designed for bonding cylindrical fitting parts, particularly where low viscosity is required. It prevents loosening and leakage from shock and vibration. 50 mL Bottle.
Loctite 680 green retaining compound with a 24 hr cure time. Has a high retaining strength. Delivers great performance with a shear strength of 2800 psi. Maximum operating temperature is +300 F.
LOCTITE 680 RETAIN CMPND 50 mL
Ellsworth Adhesives | R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Industrial Adhesives | Industrial Sealants | Industrial Adhesives |
Product Number | 1835201 | 079340-00684 | 18X3133 |
Product Name | Henkel Loctite 680 Retaining Compound Green 50 mL Bottle | Loctite 680 Retaining Compound - Green Liquid 50 ml Bottle - 00684 - | Loctite 680 Retain Cmpnd 50 Ml Loctite |
Cure / Technology | Anaerobic; Single Component |