Henkel Loctite 263 Red Threadlocker is a low viscosity, high strength anaerobic material designed for permanent locking and sealing of threaded fasteners. It offers high temperature performance and oil tolerance. 250 mL Bottle.
LOCTITE 263 THREADLOCKER 250 mL
Loctite 263 red threadlocker is compatible with metal materials with a 24 hr cure time. Delivers great performance with a shear strength of 1305 psi and tensile strength of 275 psi. Minimum to maximum operating temperatures are -65 F to +360 F.
Ellsworth Adhesives | Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
---|---|---|---|
Product Category | Industrial Adhesives | Industrial Adhesives | Industrial Adhesives |
Product Number | 1330335 | 80R9549 | 079340-43903 |
Product Name | Henkel Loctite 263 Threadlocker Anaerobic Adhesive Red 250 mL Bottle | Loctite 263 Threadlocker 250 Ml Loctite | Loctite 263 Threadlocker - Red Liquid 250 ml Bottle - 43903 - |
Cure / Technology | Anaerobic; Single Component |