ams Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| AS7210 is a highly-integrated Smart Lighting Manager with an embedded digital ambient light sensor (ALS). This provides single-device, closed-loop and automatic adjustment of the brightness of florescent and LED lamps... | |
| AS7211 is a networking-enabled IoT Smart Lighting Manager with embedded digital ambient light sensor provides closed-loop and automatic daylighting management. IoT luminaire control is through a network connection, or by... | |
| AS7220 is a highly-integrated Smart Lighting Manager with embedded tri-stimulus color sensing for direct CIE color point mapping. This provides single-device, closed-loop and automatic lock lumen output and CCT/color points... | |
| AS7221 is a networking-enabled IoT Smart Lighting Manager with embedded tri-stimulus color sensing for direct CIE color point mapping and control. IoT luminaire control is through a network connection, or... | |
| The AS8525 is a companion IC for battery- and current sensor LIN slaves. The integrated chop clock synchronization enables a zero offset measurement system for small shunt signals in positive... | |
| The SL900A is an EPC tag IC operating in semi-passive mode (battery-assisted passive) as well as in fully passive mode. The chip is ideal for applications using thin and flexible... | |
| The TMG3992 device family features a slim modular package, 2.0mm × 3.95mm × 1.36mm incorporating an IR LED and factory calibrated LED driver. The device exhibits advanced gesture detection, proximity... | |
| The TMG3993 device family features a slim modular package, 2.36mm × 3.95mm × 1.36mm, incorporates an IR LED and factory calibrated LED driver. The device exhibits advanced gesture detection, proximity... | |
| The TMG3993 device family features advanced gesture detection, proximity detection, digital ambient light sense (ALS), color sense (RGBC), and optical pattern generation/transmiss ion for broadcast. The slim modular package, 2.36mm... | |
| The TMG4903 device family features a slim modular package, 2.0mm x 5.0mm x 1.0mm and incorporates an IR LED and factory calibrated LED driver along with a separate GPIO to... |