ams Color Sensors - TMD37823 TMD37823

Description
Manufacturer: ams Win Source Part Number: 1109980-TMD37823 Features: Gain Control, Interrupt, Proximity Detection, Sleep Mode Output: I2C Current - Supply (Max): 330μA @ 3V Resolution (Bits): 16 b Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 8-SMD Module Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Communications & Networking Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 1109980-TMD37823 Features: Gain Control, Interrupt, Proximity Detection, Sleep Mode Output: I2C Current - Supply (Max): 330μA @ 3V Resolution (Bits): 16 b Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 8-SMD Module Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Communications & Networking Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Color Sensors - TMD37823 - 1109980-TMD37823 - Win Source Electronics
Laguna Hills, CA, United States
Color Sensors - TMD37823
1109980-TMD37823
Color Sensors - TMD37823 1109980-TMD37823
Manufacturer: ams Win Source Part Number: 1109980-TMD37823 Features: Gain Control, Interrupt, Proximity Detection, Sleep Mode Output: I2C Current - Supply (Max): 330μA @ 3V Resolution (Bits): 16 b Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 8-SMD Module Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Communications & Networking Quantity per package: 2,500

Manufacturer: ams
Win Source Part Number: 1109980-TMD37823
Features: Gain Control, Interrupt, Proximity Detection, Sleep Mode
Output: I2C
Current - Supply (Max): 330μA @ 3V
Resolution (Bits): 16 b
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 85°C
Dimension: 8-SMD Module
Supply Voltage - Operating: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Communications & Networking
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1109980-TMD37823
Product Name Color Sensors - TMD37823
Unlock Full Specs
to access all available technical data