Manufacturer: ams
Win Source Part Number: 899371-TCS3413CS
Operating Temperature Range: -40°C ~ 85°C
Features: Color Sensor 16 b Gain Control, Interrupt, Sync Input 6-BGA
Package: Reel - TR
Package: 6-BGA
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TCS3413-CS, TCS3413-CSCT, 300120004, TCS3413-CSTR, TCS3413-CSTR-ND, TCS3413-CSCT-ND, TCS3413-CSDKR, TCS3413CSDKR, TCS3413CSCT, TCS3413CSTR, TCS3413-CSDKR-ND
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 899371-TCS3413CS |
| Product Name | Color Sensors - TCS3413CS |