Manufacturer: ams
Win Source Part Number: 936281-TCS37717FN
Operating Temperature Range: -30°C ~ 70°C
Features: Color Sensor 16 b Gain Control, Interrupt, Proximity Detection, Sleep Mode 6-SMD Module
Package: Reel - TR
Package: 6-SMD Module
Family Name: TCS37717
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 300240006, TCS37717-FNTR, TCS37717-FNTR-ND, TCS37717-FNDKR-ND, Q8363416, TCS37717-FNDKR, TCS37717-FNCT-ND, TCS37717FNTR, TCS37717-FN, TCS37717FNCT, TCS37717FNDKR, TCS37717-FNCT
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 936281-TCS37717FN |
| Product Name | Color Sensors - TCS37717FN |