Manufacturer: ams
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1222009-AS2525 DB
Type: Integrated Circuit (IC)
Operating Supply Voltage: 5 V
Interface: Serial
Categories: Custom Parts
Alternative Parts (Cross-Reference): AS2525-DB; AS2525DB;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -25 °C
Evaluation Kit: Yes
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1222009-AS2525 DB |
| Product Name | Custom Parts - Custom Parts (0 - A) - AS2525 DB |