ams Color Sensors - TCS34717FN TCS34717FN

Description
Manufacturer: ams Win Source Part Number: 802893-TCS34717FN Packaging: Reel Features: Gain Control, Interrupt, Sleep Mode Output: I2C Resolution (Bits): 16 b Temperature Range - Operating: -30°C ~ 70°C Manufacturer Package: 6-SMD Module Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.3V Current - Supply (Maximum): 330μA at 3V
Request a Quote
Description
Manufacturer: ams Win Source Part Number: 802893-TCS34717FN Packaging: Reel Features: Gain Control, Interrupt, Sleep Mode Output: I2C Resolution (Bits): 16 b Temperature Range - Operating: -30°C ~ 70°C Manufacturer Package: 6-SMD Module Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.3V Current - Supply (Maximum): 330μA at 3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Color Sensors - TCS34717FN - 802893-TCS34717FN - Win Source Electronics
Laguna Hills, CA, United States
Color Sensors - TCS34717FN
802893-TCS34717FN
Color Sensors - TCS34717FN 802893-TCS34717FN
Manufacturer: ams Win Source Part Number: 802893-TCS34717FN Packaging: Reel Features: Gain Control, Interrupt, Sleep Mode Output: I2C Resolution (Bits): 16 b Temperature Range - Operating: -30°C ~ 70°C Manufacturer Package: 6-SMD Module Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.3V Current - Supply (Maximum): 330μA at 3V

Manufacturer: ams
Win Source Part Number: 802893-TCS34717FN
Packaging: Reel
Features: Gain Control, Interrupt, Sleep Mode
Output: I2C
Resolution (Bits): 16 b
Temperature Range - Operating: -30°C ~ 70°C
Manufacturer Package: 6-SMD Module
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.3V
Current - Supply (Maximum): 330μA at 3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 802893-TCS34717FN
Product Name Color Sensors - TCS34717FN
Unlock Full Specs
to access all available technical data