Manufacturer: ams
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046052-AS3921-BWLT
Mounting: SMD (SMT)
Frequency: 13.56 MHz
Interface: I2C, SPI
Categories: OEM Parts(A-B)
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -25 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1046052-AS3921-BWLT |
| Product Name | OEM Parts - OEM Parts (A - B) - AS3921-BWLT |